EN
  • EN
  • DE

AP30T10GM-HF

Part No AP30T10GM-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145630-AP30T10GM-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial, Automotive
Ultra Librarian 3D Model Ultra Librarian AP30T10GM-HF CAD Model

Description

The AP30T10GM-HF is a 30V N-Channel enhancement mode power MOSFET from Advanced Power Electronics Corp. It is designed for high efficiency and reliability in a variety of applications. The -HF suffix indicates that this component is Halogen-Free.

Applications:

  • DC-DC converters.
  • Power management in portable devices.
  • Load switching.
  • Motor control.
  • Backlighting in LCD displays.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • High Avalanche Energy: Provides robust performance in demanding applications.
  • Low Gate Charge (Qg): Enables fast switching speeds.
  • Halogen-Free: Environmentally friendly.
  • Trench Power MOSFET Technology: Offers superior performance and efficiency.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.
  • 30V Drain-Source Voltage (VDS): Suitable for a range of power applications.
  • High Current Capability: Capable of handling significant current loads.

Benefits:

  • Increased Efficiency: Lower RDS(on) reduces power dissipation, leading to higher efficiency.
  • Improved Reliability: High avalanche energy ensures robust performance.
  • Faster Switching Speeds: Low gate charge enables faster switching.
  • Environmentally Friendly: Halogen-free construction.
  • Compact Size: Allows for smaller and more efficient designs.

Technical Specifications:

The AP30T10GM-HF has a drain-source voltage (VDS) of 30V. The on-resistance (RDS(on)) is typically low, contributing to high efficiency. It is available in a surface-mount package. Detailed specifications can be found in the datasheet, including gate charge, avalanche energy, and thermal resistance values. The operating temperature range is typically -55°C to +150°C. This MOSFET is designed to minimize conduction losses and switching losses, making it an efficient choice for various power applications.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,621 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess