EN
  • EN
  • DE

AP85U03GMT-HF

Part No AP85U03GMT-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Simple Drive Requirement, SO-8 Compatible
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145992-AP85U03GMT-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP85U03GMT-HF CAD Model

Description

The AP85U03GMT-HF is an N-channel enhancement mode power MOSFET manufactured by Advanced Power Electronics Corp (APEC). This MOSFET is designed for a wide range of power switching applications, including DC-DC converters, load switching, and motor control. Its key features include low on-resistance, fast switching speed, and high avalanche energy.

Applications

  • DC-DC Converters: Used in voltage regulation circuits to convert one DC voltage level to another.
  • Load Switching: Employed to control the flow of power to various loads in electronic systems.
  • Power Management: Integrated into power management circuits for efficient energy distribution.
  • Motor Control: Used to drive and control the speed and direction of DC motors.
  • LED Lighting: Used in LED drivers for efficient and reliable lighting solutions.

Features

  • N-Channel Enhancement Mode: Allows for easy driving and control.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • High Avalanche Energy: Provides robustness against voltage transients and spikes.
  • Logic Level Compatible: Can be driven directly by logic level signals.
  • Lead-Free and RoHS Compliant: Complies with environmental regulations.

Benefits

  • High Efficiency: Low on-resistance minimizes power dissipation, resulting in high efficiency.
  • Fast Switching: Allows for efficient operation in high-frequency power circuits.
  • Robustness: High avalanche energy provides protection against voltage transients.
  • Simplified Driving: Logic level compatibility simplifies driving requirements.
  • Environmentally Friendly: Lead-free and RoHS compliant, meeting environmental standards.

Additional Details

The AP85U03GMT-HF operates with a low gate threshold voltage, making it suitable for use with low-voltage logic circuits. Its low on-resistance reduces power losses during conduction, contributing to higher overall efficiency. The device also features a high pulsed current capability, enabling it to handle transient current demands. The avalanche rating ensures that the MOSFET can withstand voltage spikes without damage, enhancing the reliability of the system. The AP85U03GMT-HF is available in a surface-mount package, facilitating automated assembly and reducing manufacturing costs. Furthermore, its compliance with lead-free and RoHS requirements makes it an environmentally friendly choice. This MOSFET is widely used in power management circuits for various applications, ranging from portable devices to industrial equipment.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,010 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess