The AP9566GM is a P-channel enhancement-mode MOSFET from Advanced Power Electronics Corp. It is designed for efficient power management and load switching applications. The MOSFET boasts a low on-resistance and fast switching characteristics, making it ideal for use in DC-DC converters and battery management systems.
Applications
- Load Switching
- Power Management for Portable Devices
- DC-DC Conversion
- Battery Management Systems
- Power Adapters
Features
- P-Channel Enhancement Mode
- Low On-Resistance (RDS(on))
- Fast Switching Speed
- Logic Level Gate Drive
- RoHS Compliant
Benefits
- Improved Power Efficiency
- Reduced Power Loss
- Simplified Thermal Management
- Direct Logic Level Interface
- Environmentally Friendly
Detailed Specifications
The AP9566GM typically operates with a drain-source voltage (VDS) of -30V and a gate-source voltage (VGS) of ±20V. It supports a continuous drain current (ID) of up to -5.3A. The on-resistance (RDS(on)) is typically 55 mΩ at VGS = -10V, allowing for efficient power handling. This MOSFET is typically packaged in a SOP-8 configuration for optimal heat dissipation and easy surface mounting. The gate charge is minimized to enhance switching speed, ensuring efficient operation in high-frequency applications. Operating temperatures range from -55°C to +150°C. This device's design prioritizes minimal power losses and overall system performance, making it a reliable component for diverse power applications. Its robust construction and adherence to environmental standards render it well-suited for contemporary electronic devices where efficiency and ecological responsibility are essential.