EN
  • EN
  • DE

APT10035LLL

Part No APT10035LLL
Manufacturer Advanced Power Technology
Catalog Transistors - FETs, MOSFETs - RF
Description Power MOS 7TM is a new generation of low loss, high voltage, N-Channel enhancement mode power MOSFETS.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Power Technology
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817705-APT10035LLL
Ultra Librarian 3D Model Ultra Librarian APT10035LLL CAD Model

Description

The APT10035LLL is a high-power RF MOSFET from Advanced Power Technology (APT), designed for demanding applications in RF power amplifiers and high-frequency switching. This MOSFET is engineered to deliver exceptional performance in terms of power gain, efficiency, and ruggedness, making it ideal for use in communication systems, radar applications, and industrial RF power generation. It utilizes advanced silicon LDMOS technology to achieve high breakdown voltage and low on-resistance, ensuring reliable operation and high power output.

Applications:

  • RF Power Amplifiers: Used in RF power amplifiers for communication systems, broadcasting, and radar.
  • High-Frequency Switching: Suitable for high-frequency switching applications in power supplies and inverters.
  • Industrial RF Power Generation: Employed in industrial heating, welding, and other RF power applications.
  • Medical RF Applications: Utilized in medical imaging equipment and RF ablation systems.

Features:

  • LDMOS Technology: Utilizes advanced silicon LDMOS technology for high breakdown voltage and low on-resistance.
  • High Power Gain: Delivers exceptional power gain for efficient amplification.
  • High Efficiency: Designed for high efficiency, minimizing power losses and heat generation.
  • Ruggedness: Robust design ensures reliable operation under demanding conditions.
  • Low Thermal Resistance: Minimizes thermal impedance for efficient heat dissipation.

Benefits:

  • Increased Power Output: Enables high power output in RF power amplifiers.
  • Improved Efficiency: Reduces power consumption and heat generation, improving system performance.
  • Enhanced Reliability: Rugged design ensures reliable operation in demanding environments.
  • Simplified Design: Provides high gain and efficiency, simplifying amplifier design.

Specifications:

The APT10035LLL features a drain-source voltage (Vds) of 125V and a continuous drain current (Id) of up to 17A. It is designed to operate at frequencies up to 1 GHz. The MOSFET exhibits a typical power gain and efficiency. It is available in a flange package to facilitate efficient heat sinking. The device also includes built-in ESD protection. This RF MOSFET is a high-performance solution for demanding RF power applications.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2981 $57.8943
7+ $15.8344 $110.8408
10+ $15.3396 $153.3960
14+ $14.8447 $207.8258
18+ $14.3499 $258.2982
24+ $12.8654 $308.7696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 225 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess