EN
  • EN
  • DE

DRT-960-24

Part No DRT-960-24
Manufacturer Advantech Corp
Catalog OEM Parts (C - E)
Description AC/DC CONVERTER 24V 960W /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>Industrial, DIN Rail Power Supplies
Mfr Advantech Corp
Series DRT-960 (960W)
Package Bulk
Product Status Not For New Designs
Input Type AC
Number of Outputs 1
AC Voltage - Input 340 ~ 550 VAC (3 Phase)
Voltage - Output 1 24V
Current - Output (Max) 40A
Power (Watts) 960W
Voltage - Isolation 3 kV
Applications Industrial, ITE (Commercial)
Efficiency 91%
Temperature Range - Operating -20°C ~ 60°C (With Derating)
Features Adjustable Output
Dimension 10.87" L x 3.94" W x 4.93" H (276.0mm x 100.0mm x 125.2mm)
Approval Agency CB, CE, cULus, cURus, TUV
Minimum Load Required No
Base Product Number DRT-960
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.9540
Standard Package 1
Win Source Part Number 986240-DRT-960-24
Ultra Librarian 3D Model Ultra Librarian DRT-960-24 CAD Model

Description

The Advantech Corp DRT-960-24 is an industrial, DIN rail power supply with a power of 960W and adjustable output feature. It has one input type, which is AC, and a voltage isolation of 3kV. This power supply has one output with a maximum output current of 40A and a voltage output of 24V. It has an efficiency of 91%, no minimum load required, and an operating temperature range of -20°C to 60°C (with derating). The dimension is 10.87" L x 3.94" W x 4.93" H (276.0mm x 100.0mm x 125.2mm), and it belongs to the power supplies - external/internal (off-board) > industrial, DIN rail power supplies category. The MSL level is not applicable, and the HTSUS is 8504.40.9540. The Advantech Corp DRT-960-24 is not for new designs and has approval agency certifications such as CB, CE, cULus, cURus, and TUV.

You May Also Be Interested in

Kemet
Lowest to $0.0393
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess