EN
  • EN
  • DE
Part No BW16
Manufacturer Ai-Thinker
Catalog RF Transceiver Modules
Description DUAL-BAND WIFI + BLUETOOTH MODUL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Ai-Thinker
Series -
Package Tape & Reel
Product Status Active
RF Family/Standard Bluetooth, WiFi
Protocol 802.11a/b/g/n, Bluetooth v5.0
Modulation 64-QAM, BPSK, CCK
Frequency 2.4GHz, 5GHz
Data Rate 54Mbps
Power - Output 16dBm
Sensitivity -92dBm
Serial Interfaces ADC, GPIO, I²C, PWM, SPI, UART
Antenna Type PCB Trace, Antenna Not Included, I-PEX
Utilized IC / Part -
Memory Size -
Voltage - Supply 3V ~ 3.6V
Current - Receiving -
Current - Transmitting -
Mounting Type Surface Mount
Temperature Range - Operating -20°C ~ 70°C
Package / Case 16-SMD Module
MSL Level 1 (Unlimited)
ECCN 5A992C 23
HTSUS 8517.62.0090
Win Source Part Number 1370887-BW16
Ultra Librarian 3D Model Ultra Librarian BW16 CAD Model

Description

The 1370887-BW16 is an RF Transceiver Module designed for wireless communication applications.

  • Frequency Range: 2.4GHz to 5GHz
  • Protocols: Bluetooth and WiFi
  • Package: 16-SMD
  • Voltage Supply Range: 3V to 3.6V
  • Output Power: 16dBm
  • Sensitivity: -92dBm
  • Serial Interfaces: ADC, GPIO, I²C, PWM, SPI, and UART
  • Data Rate: 54Mbps
  • Modulation Techniques: 64-QAM, BPSK, and CCK
  • Manufacturer: Ai-Thinker
  • Product Status: Active
  • Applications: Suitable for applications requiring wireless communication.

You May Also Be Interested in

Espressif
SMD MODULE, ESP32-U4WDH WITH 4 M
Lowest to $3.9492
Quectel
RF TXRX MOD SMD
Lowest to $41.8274
U-blox
RF TXRX MOD 3G CELL SMD GLOBAL
Lowest to $80.4374
Espressif
RF TXRX MOD WIFI TRACE ANT SMD
Lowest to $2.9205
Ai-Thinker
LORAWAN MODULE,ASR6601CB,470MHZ
Lowest to $5.0724
Fanstel Corp.
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $26.4642
Espressif
RX TXRX MOD WIFI SURFACE MOUNT
Lowest to $4.0464
Quectel
RF TXRX MODULE CELL/NAV SMD
Lowest to $29.1045
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3924 $52.7088
28+ $3.6040 $100.9120
43+ $3.4914 $150.1302
60+ $3.3788 $202.7280
77+ $3.2662 $251.4974
103+ $2.9283 $301.6149
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess