EN
  • EN
  • DE

EK42522-03

Part No EK42522-03
Manufacturer pSemi
Catalog RF Evaluation and Development Kits, Boards
Description EVAL BOARD FOR PE42522  /  PE42522 series Switch, SPDT Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr pSemi
Series UltraCMOS®, HaRP™
Package Box
Type Switch, SPDT
Frequency 9kHz ~ 26.5GHz
For Use With/Related Products PE42522
Supplied Contents Board(s)
Base Product Number EK42522
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Other Names EK42522-02,1046-1128
Standard Package 1
Win Source Part Number 1178664-EK42522-03
Ultra Librarian 3D Model Ultra Librarian EK42522-03 CAD Model

Description

The pSemi UltraCMOS®, HaRP™ SPDT switch is designed for use with PE42522 and has a frequency range of 9kHz ~ 26.5GHz.

  • Supplied with: Board(s)
  • ECCN: EAR99
  • Package: Box
  • Standard Package: 1
  • Suitable for: RF evaluation and development kits, boards
  • HTSUS: 8543.70.9860
  • Base Product Number: EK42522

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR MASWSS0192TR-3000
Need more? Email Us
MACOM Technology Solutions
SAMPLE BOARD ASSEMBLY,2MMPDFN-8L
Need more? Email Us
MACOM Technology Solutions
CGHV40100F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
0.02-6.0GHZ, AMP W/ CMPA0060002F
Need more? Email Us
MACOM Technology Solutions
GTVA311801FA DEVELOPMENT BOARD
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.4-3.6 GHZ EVALUATION
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAM-011101-TR100
Need more? Email Us
MACOM Technology Solutions
CGHV31500F DEV BOARD
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-009594-CF18A
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess