EN
  • EN
  • DE

NF-03

Part No NF-03
Manufacturer Ai-Thinker
Catalog RF Transceiver Modules
Description 2.4G WIRELESS MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Ai-Thinker
Series -
Package Tape & Reel
Product Status Active
RF Family/Standard General ISM > 1GHz
Protocol -
Modulation FSK, GFSK
Frequency 2.4GHz ~ 2.525GHz
Data Rate 2Mbps
Power - Output 7dBm
Sensitivity -96dBm
Serial Interfaces SPI
Antenna Type PCB Trace
Utilized IC / Part -
Memory Size -
Voltage - Supply 1.9V ~ 3.6V
Current - Receiving 15mA
Current - Transmitting 25mA
Mounting Type Surface Mount
Temperature Range - Operating -20°C ~ 70°C
Package / Case 8-SMD Module
MSL Level 1 (Unlimited)
Win Source Part Number 1370937-NF-03
Ultra Librarian 3D Model Ultra Librarian NF-03 CAD Model

Description

The Ai-Thinker 1370937-NF-03 is a 2.4GHz ~ 2.525GHz RF transceiver module suitable for various wireless communication applications.

  • Frequency: 2.4GHz ~ 2.525GHz
  • Operating Temperature: -20°C to 70°C
  • Voltage Supply: 1.9V ~ 3.6V
  • Power Output: 7dBm
  • Sensitivity: -96dBm
  • Data Rate: 2Mbps
  • Interface: SPI
  • Package: 8-SMD Module

You May Also Be Interested in

Laird Connectivity Inc.
RF TXRX MODULE BT I-PEX MHF4 SMD
Need more? Email Us
Silicon Labs
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $23.4587
Microchip Technology
RF TXRX MODULE WIFI SMD
Need more? Email Us
Ai-Thinker
LORA MODULE, SEMTECH SX1262,868M
Lowest to $4.1215
Microchip Technology
RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $31.8441
Ai-Thinker
BLUETOOTH MODULE, BLE5.0 MODULE
Lowest to $1.7843
Quectel
Linear IC
Lowest to $224.0863
U-blox
RF TXRX MODULE BT U.FL SMD
Lowest to $21.0594
Espressif
RF TXRX MOD WIFI TRACE ANT SMD
Lowest to $2.9205

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9441 $51.9255
130+ $0.7746 $100.6980
200+ $0.7504 $150.0800
280+ $0.7262 $203.3360
360+ $0.7020 $252.7200
480+ $0.6294 $302.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess