EN
  • EN
  • DE

A4413KETTR-J

Part No A4413KETTR-J
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG 5OUT BUCK/BST/LNR 32QFN / PMIC - Voltage Regulators - Linear Switching 5 Output Step-Down (Buck) (1) or Step-Down/Step-Up (Buck/Boost) (1), Linear (LDO) (3) 250kHz ~ 2MHz 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Mfr Allegro MicroSystems
Series Automotive, AEC-Q100
Package Tape & Reel
Topology Step-Down (Buck) (1) or Step-Down/Step-Up (Buck/Boost) (1) , Linear (LDO) (3)
Number of Outputs 5
Frequency - Switching 250kHz ~ 2MHz
Voltage/Current - Output 1 5.35V
Voltage/Current - Output 2 0.8V ~ 3.3V, 800mA
Voltage/Current - Output 3 5V, 75mA
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Voltage - Supply 3.5V ~ 36V
Temperature Range - Operating -40°C ~ 135°C
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number A4413
Standard Package 9,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1347292-A4413KETTR-J
Ultra Librarian 3D Model Ultra Librarian A4413KETTR-J CAD Model

Description

The A4413KETTR-J is a voltage regulator from Allegro MicroSystems, designed for power management applications.

  • Series: Automotive AEC-Q100
  • Package: 32-VFQFN exposed pad
  • Topology: Step-down (buck) or step-down/step-up (buck/boost) and linear (LDO)
  • Switching Frequency: 250kHz to 2MHz
  • Outputs: Five
  • Output 1: 5.35V
  • Output 2: 0.8V~3.3V @ 800mA
  • Output 3: 5V @ 75mA
  • Sequencer: Yes
  • Temperature Range: -40°C to 135°C
  • Voltage Supply: 3.5V to 36V
  • Mounting: Surface mount and wettable flank

You May Also Be Interested in

Analog Devices Inc.
IC REG MULTI CONFG ADJ TO220-5 / Buck, Boost, Cuk, Flyback, Forward Converter Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 2.5A (Switch) TO-220-5
Need more? Email Us
Analog Devices Inc.
POLYPHSYNC BOOST CNTR / Boost Regulator Positive Output Step-Up I²C, PMBus, SMBus DC-DC Controller IC 36-QFN (5x6)
Lowest to $11.2800
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407
Analog Devices Inc.
IC REG BUCK ADJ 2.3A 36QFN / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.3A 36-WFQFN, 26 Leads, Exposed Pad
Lowest to $15.1206
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 10A / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 21-PowerVFQFN
Lowest to $1.6087
Linear Technology
LTC3621 - 17V, 1A Synchronous Step-Down Regulator with 3.5μA Quiescent Current
Lowest to $15.6410
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Texas Instruments
IC REG BCK BST 5V 2A 15VQFN / Buck-Boost Switching Regulator IC Positive Fixed 5V 1 Output 2A 15-PowerVFQFN
Lowest to $1.3716
Analog Devices Inc.
IC REG FLYBACK 3.6A 8SOIC / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 3.6A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Lowest to $11.6418

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess