EN
  • EN
  • DE

AM27C128-200/BXA

Part No AM27C128-200/BXA
Manufacturer Amd
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1015468-AM27C128-200/BXA
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM27C128-200/BXA CAD Model

Description

The AM27C128-200/BXA is a 128K (16K x 8) CMOS EPROM manufactured by AMD. This EPROM provides non-volatile storage, retaining data even when power is removed. The 200ns access time makes it suitable for a range of applications where moderately fast data retrieval is required. Being a CMOS device, it offers lower power consumption compared to NMOS EPROMs.

Applications

  • Embedded Systems: Used for storing firmware and program code in embedded microcontrollers.
  • Industrial Control: Stores program code in industrial control systems.
  • Robotics: Stores robot control algorithms and configuration data.
  • Consumer Electronics: Employed in consumer electronic devices for storing firmware.
  • Instrumentation: Used in test and measurement instruments to store calibration data.

Features

  • 128K (16K x 8) Organization: Offers 131,072 bits of storage, organized as 16,384 bytes.
  • 200ns Access Time: Provides reasonably fast data access for a wide range of applications.
  • CMOS Technology: Offers low power consumption.
  • Single +5V Power Supply: Operates from a single 5V power source.
  • Static Operation: Requires no clock or refresh cycles.
  • Three-State Output: Facilitates easy interfacing with microprocessor-based systems.

Benefits

  • Non-Volatile Storage: Ensures data retention even when power is off.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Easy to Program: Can be programmed using standard EPROM programmers.
  • Reliable Operation: Offers dependable performance over a wide range of temperatures.
  • Cost-Effective: Provides an economical solution for non-volatile memory needs.

Additional Details

The AM27C128-200/BXA is commonly packaged in a 28-pin DIP. Programming is carried out using a dedicated EPROM programmer, and care must be taken to follow the manufacturer's recommended programming procedures. Erasing is accomplished through exposure to ultraviolet light through a quartz window on the top of the package. The 'BXA' likely designates a specific packaging or temperature range specification.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess