EN
  • EN
  • DE

PALCE22V10H-15PC/4

Part No PALCE22V10H-15PC/4
Manufacturer Amd
Catalog Embedded - PLDs (Programmable Logic Device)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - PLDs(Programmable Logic Device)
Manufacturer Amd
Win Source Part Number 344067-PALCE22V10H-15PC/4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PALCE22V10H-15PC/4 CAD Model

Description

The PALCE22V10H-15PC/4, manufactured by AMD, is a high-performance Programmable Array Logic (PAL) device used to implement custom logic functions in a broad range of digital systems. It is part of the PALCE22V10 family, known for its versatility and efficiency.

Applications

  • Address Decoding: Employed in memory systems to decode addresses and select the appropriate memory location.
  • State Machine Control: Implements complex state machines to control various digital processes and systems.
  • Peripheral Interfacing: Interfaces microprocessors and microcontrollers with peripheral devices, such as displays, keyboards, and communication interfaces.
  • Timing Generation: Generates precise timing signals for synchronizing operations within digital systems.
  • Data Encryption: Can be used to implement encryption algorithms for secure data transmission and storage.

Features

  • High-Speed Performance: Offers a propagation delay of 15ns, facilitating fast logic operations.
  • Programmable Output Polarity: Allows each output to be independently configured as either active-high or active-low.
  • 22 I/O Pins: Features 22 Input/Output pins, providing a versatile array for diverse application requirements.
  • Programmable AND Array: Implements complex logic functions using a programmable AND array combined with a fixed OR array.
  • Output Register with Feedback: Each output includes a D-type flip-flop with feedback, offering options for registered or combinatorial outputs.
  • Electrically Erasable CMOS (EECMOS) Technology: Allows for easy reprogramming and modification of the logic design.
  • Low Power Consumption: Operates at low power levels, making it suitable for energy-efficient and battery-powered applications.

Benefits

  • Improved System Speed: Reduces propagation delays, enhancing overall system performance and speed.
  • Enhanced Design Flexibility: Easily adaptable to varying application requirements due to its programmable features.
  • Reduced Component Count: Consolidates multiple discrete logic gates, minimizing board space and reducing system costs.
  • Simplified Design Process: Simplifies the design process compared to traditional discrete logic designs.
  • Easy Prototyping and Modification: The EECMOS technology allows for quick and easy changes, reducing development time.
  • Increased System Reliability: Reduces the number of interconnections, leading to greater system reliability.

The PALCE22V10H-15PC/4 is commonly used in applications requiring high-speed logic operations, such as memory controllers, data processing systems, and control circuits. Its 15ns propagation delay ensures efficient performance in demanding digital environments. The programmable features allow customization to specific application needs, reducing component count, simplifying design, and contributing to cost savings and improved system reliability. The "PC" likely indicates a specific package type (e.g., plastic CERDIP), and the "/4" may denote a particular revision or manufacturing lot.

You May Also Be Interested in

Cypress Semiconductor Corp
IC PLD 32MC 15NS 28PLCC / CPLD MAX® Family 600 Gates 32 Macro Cells 76.9MHz 0.65um Technology 5V 28-Pin PLCC
Need more? Email Us
Texas Instruments
IC PLD 10MC 10NS 28PLCC
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24TSSOP
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20DIP
Need more? Email Us
Texas Instruments
IC PLD 15NS 28PLCC / High-Performance Impact PAL
Need more? Email Us
Microchip Technology
IC PLD 8MC 7.5NS 20DIP / SPLD ATF16V8C Family 250 Gates 8 Macro Cells 125MHz 5V 20-Pin PDIP W Tube
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $7.0747
Texas Instruments
IC PLD 25NS 28PLCC / SPLD PAL Family 33MHz 5V 28-Pin PLCC Tube
Lowest to $2.5064
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess