EN
  • EN
  • DE

TVP00RW-25-08SA-W237

Part No TVP00RW-25-08SA-W237
Manufacturer Amphenol
Catalog OEM Parts (T - Z)
Description Circular Interconnect
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091189-TVP00RW-25-08SA-W237
Categories OEM Parts(T-Z)
Manufacturer Amphenol
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TVP00RW-25-08SA-W237 CAD Model

Description

The TVP00RW-25-08SA-W237 is a high-performance circular connector manufactured by Amphenol. This connector is part of the TV series, known for its robust design and reliable performance in demanding environments. It features a bayonet locking mechanism, ensuring a secure and vibration-resistant connection.

Applications

  • Aerospace and defense systems
  • Industrial automation equipment
  • Transportation systems (rail, automotive)
  • Marine applications
  • Test and measurement equipment

Features

  • Bayonet locking mechanism for quick and secure mating
  • Shell Material: Aluminum Alloy
  • Contact plating: Gold over Nickel
  • RoHS Compliant
  • Operating Temperature: -65°C to +200°C
  • High density contact arrangement
  • Environmental Protection: IP67 rated (when mated) for dust and water resistance

Benefits

  • Reliable Connection: The bayonet locking system provides a secure and stable connection, preventing accidental disconnection due to vibration or shock.
  • Environmental Protection: IP67 rating ensures protection against dust and water ingress, making it suitable for harsh environments.
  • High Performance: Gold-plated contacts provide excellent conductivity and corrosion resistance, ensuring optimal signal transmission.
  • Versatile Application: Suitable for a wide range of applications due to its robust design and high-performance characteristics.
  • Durable Construction: The aluminum alloy shell provides excellent mechanical strength and durability, ensuring long-term reliability.

Additional Details

The TVP00RW-25-08SA-W237 connector has 8 contacts. The contact size and arrangement are designed to accommodate specific signal and power requirements. The aluminum alloy shell is finished to provide corrosion resistance. This connector is designed to meet stringent industry standards for performance and reliability.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Lowest to $16.5541
Shindengen
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess