EN
  • EN
  • DE

BLC9G22XS-120AGWTZ

Part No BLC9G22XS-120AGWTZ
Manufacturer Ampleon USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description BLC9G22XS-120AGWT/SOT1278/TRAYDP / RF Mosfet LDMOS (Dual), Common Source 28 V 200 mA 2.11GHz ~ 2.2GHz 17.1dB 120W SOT1278-1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr Ampleon USA Inc.
Series BLC
Package Tape & Reel
Product Status Last Time Buy
Transistor Type LDMOS (Dual), Common Source
Frequency 2.11GHz ~ 2.2GHz
Gain 17.1dB
Voltage - Test 28 V
Current Rating (Amps) 1.4µA
Current - Test 200 mA
Power - Output 120W
Voltage - Rated 65 V
Package / Case SOT-1278-1
Supplier Device Package SOT1278-1
Base Product Number BLC9
MSL Level 3 (168 Hours)
Other Names 934960169517,1603-BLC9G22XS-120AGWTZTR,1603-BLC9G22XS-120AGWTZDKR,934960243515,1603-BLC9G22XS-120AGWTZCT
Standard Package 20
Win Source Part Number 1049324-BLC9G22XS-120AGWTZ
Ultra Librarian 3D Model Ultra Librarian BLC9G22XS-120AGWTZ CAD Model

Description

The BLC9G22XS-120AGWTZ from Ampleon USA Inc. is a high-power LDMOS transistor that operates at a frequency of 2.11GHz to 2.2GHz.

  • Gain: 17.1dB
  • Power Output: 120W
  • Transistor Type: Dual
  • Operation: Common Source
  • Test Voltage: 28V
  • Package: SOT-1278-1
  • Voltage Rating: 65V
  • Category: Discrete Semiconductor Products
  • Product Status: Last-Time Buy

You May Also Be Interested in

Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess