EN
  • EN
  • DE

BLF989SU

Part No BLF989SU
Manufacturer Ampleon USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description BLF989S/SOT539/TRAY / RF Mosfet LDMOS (Dual), Common Source 50 V 1.3 A 400MHz ~ 860MHz 20dB 900W SOT539B
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr Ampleon USA Inc.
Package Tray
Transistor Type LDMOS (Dual), Common Source
Frequency 400MHz ~ 860MHz
Gain 20dB
Voltage - Test 50 V
Current Rating (Amps) 2.8µA
Current - Test 1.3 A
Power - Output 900W
Voltage - Rated 108 V
Package / Case SOT-539B
Supplier Device Package SOT539B
Base Product Number BLF989
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Names 934960147112,1603-1184
Standard Package 20
Win Source Part Number 1225327-BLF989SU
Ultra Librarian 3D Model Ultra Librarian BLF989SU CAD Model

Description

The BLF989SU is a high-power LDMOS transistor designed for use in a variety of RF power amplifier applications. Manufactured by Ampleon USA Inc., this transistor is well-suited for broadcast transmitters, industrial heating, and scientific applications where high power and reliability are essential.

Applications:

  • FM Broadcast Transmitters: Used in high-power FM broadcast transmitters to amplify the RF signal.
  • TV Broadcast Transmitters: Employed in TV broadcast transmitters for signal amplification.
  • Industrial Heating: Utilized in RF generators for industrial heating applications, such as plastic welding and drying.
  • Scientific Applications: Used in research equipment and particle accelerators for RF power generation.
  • MRI Systems: Powers the RF amplifiers used in Magnetic Resonance Imaging (MRI) systems.

Features:

  • High Power Output: Delivers high RF power output for demanding applications.
  • High Efficiency: Operates with high efficiency, minimizing power consumption and heat dissipation.
  • Wideband Operation: Supports a wide range of frequencies, making it versatile for various applications.
  • High Gain: Provides high gain, reducing the drive power requirements.
  • Robust Design: Designed for high reliability and long life in demanding environments.

Benefits:

  • Increased Transmitter Power: Enables higher power levels in broadcast transmitters, extending coverage area.
  • Reduced Operating Costs: High efficiency minimizes power consumption and reduces operating costs.
  • Improved System Performance: High gain and wideband operation enhance the performance of RF power amplifiers.
  • Enhanced Reliability: Robust design ensures long-term reliability and minimizes downtime.
  • Simplified Design: Integrated features simplify the design of RF power amplifiers.

Additional Details:

The BLF989SU is typically packaged in a ceramic package with earless flange for optimal thermal performance. It is designed to operate at high voltages and currents and requires careful thermal management to ensure reliable operation. The transistor's performance is optimized for specific frequency ranges, and appropriate matching networks are required to achieve optimal power output and efficiency. Detailed datasheets and application notes are available from Ampleon to assist designers in implementing the BLF989SU in their applications.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess