EN
  • EN
  • DE

AS1116-BSST

Part No AS1116-BSST
Manufacturer ams
Catalog PMIC - Display Drivers
Description LED Driver 64 Segment 335000uA Supply Current 24-Pin QSOP T/R / IC DVR LED 64LED/7SEG SPI 24QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ams
Packaging Reel - TR
Status Active
Display Type LED
Configuration 8 x (7 Segment), 64 LED
Digits or Characters 8 Digits
Operating Supply Current 335mA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-QSOP
Win Source Part Number 1018451-AS1116-BSST
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 1k pcs
Family Name AS1116
Introduction Date February 18, 2004
ECCN EAR99
Country of Origin Austria
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AS1116-BSST CAD Model

Description

The AS1116-BSST is an 8-digit LED display driver IC manufactured by ams.

  • Product Status: Active
  • Popularity: High
  • Mounting: SMD (SMT)
  • Package: 24-QSOP
  • Supply Voltage Range: 2.7 V to 5.5 V
  • Operating Supply Current: 335mA
  • Configuration: 8 x (7 Segment), 64 LED
  • Display Type: LED
  • Operating Temperature Range: -40°C to 85°C
  • Supply and Demand Status: Balance
  • Estimated EOL Date: Obsolete / End of Life

You May Also Be Interested in

ON Semiconductor
IC DRVR 153/200 SEGMENT 64SQFP / LCD Driver 64-SQFP (10x10)
Lowest to $40.6017
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
ON Semiconductor
IC DRVR 318/420 SEGMENT 120TQFP / LCD Driver 120-TQFP (14x14)
Lowest to $91.1283
Texas Instruments
IC DRVR CTRLR DGRL 176DLP / DLP Driver 176-DLP (7x7)
Lowest to $35.1794
Maxim Integrated
IC DRVR 7 SEGMENT 8 DIGIT 28DIP / LED Driver 28-PDIP
Lowest to $29.4667
ON Semiconductor
IC DRVR LCD DISPLAY 48QFP / Driver 48-QFP (14x14)
Need more? Email Us
Renesas Electronics America
IC DRVR 16 SEGMENT 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $17.2861
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $43.0147

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.8182 $66.8182
2+ $54.8252 $109.6504
3+ $53.1119 $159.3357
4+ $51.3986 $205.5944
6+ $49.6853 $298.1118
7+ $44.5454 $311.8178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,049 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess