EN
  • EN
  • DE

AD183K

Part No AD183K
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1032740-AD183K
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD183K CAD Model

Description

The AD183K from Analog Devices Inc. is a state-of-the-art precision operational amplifier that delivers high performance in a wide range of applications. Known for its excellent accuracy and stability, the AD183K is a popular choice among engineers and designers for critical analog circuits.

Key Features

  • High Precision: The AD183K offers superb precision with low offset voltage and drift, ensuring accurate signal amplification over time and temperature variations.
  • Wide Bandwidth: With a wide bandwidth, this operational amplifier can handle a variety of signals, making it suitable for high-speed data acquisition systems, filters, and many other applications.
  • Low Noise: Its low noise characteristics make the AD183K ideal for sensitive applications such as medical instrumentation and audio processing.
  • Single or Dual Supply Operation: It can operate from a single supply or dual supplies, providing flexibility in design for multiple end-use scenarios.
  • Robust Output Drive Capability: The AD183K can drive capacitive loads with ease, a feature that is critical in digital-to-analog conversion and buffering applications.

Applications

The AD183K is versatile and can be used in various high-performance applications, including:

  • Precision data systems
  • Test and measurement equipment
  • Professional audio equipment
  • Medical instrumentation
  • Industrial process controls

Technical Specifications

Parameter Value
Supply Voltage (±V) 5 to 15
Offset Voltage (mV) Typ. 0.1, Max 1.0
Input Bias Current (nA) Typ. 30, Max 250
Gain Bandwidth Product (MHz) 8
Operating Temperature Range (°C) -55 to +125

Quality and Reliability

Analog Devices Inc. ensures that the AD183K meets the highest quality and reliability standards. Each amplifier is rigorously tested to guarantee performance even in the most demanding conditions.

You May Also Be Interested in

CJT Connectors
Lowest to $0.0863
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Generic
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess