EN
  • EN
  • DE

AD1981HDJSTZ-91-RL

Part No AD1981HDJSTZ-91-RL
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Analog Devices Inc.
Win Source Part Number 171041-AD1981HDJSTZ-91-RL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD1981HDJSTZ-91-RL CAD Model

Description

Product Overview: AD1981HDJSTZ-91-RL by Analog Devices Inc.

The AD1981HDJSTZ-91-RL is a high-performance audio codec from the renowned manufacturer, Analog Devices Inc. This integrated circuit is designed to deliver a superior audio experience in a wide range of applications that require sound functionality. With its high-definition audio quality, the AD1981HDJSTZ-91-RL is an ideal choice for computer audio systems, multimedia devices, and other audio-enabled products.

This codec features an AC '97 2.3 compatible stereo audio codec designed with the flexibility to support multiple audio formats. It boasts a 20-bit digital-to-analog and an 18-bit analog-to-digital conversion path, ensuring that audio is rendered with clarity and precision. The device supports multiple audio channels, allowing for a rich surround sound experience and enhancing the overall audio performance of the end product.

The AD1981HDJSTZ-91-RL is housed in a compact LQFP (Low Profile Quad Flat Package) surface-mount package, making it suitable for space-constrained applications without compromising on functionality. The product number suffix 'RL' indicates that the device is provided in reel packaging, which is convenient for automated manufacturing processes.

With its advanced features, the AD1981HDJSTZ-91-RL provides a low-power, high-fidelity audio solution. It includes power management capabilities that make it an energy-efficient option for portable and battery-powered devices. The codec also supports a wide range of input and output options, including microphone inputs, line inputs, and headphone outputs, providing versatility for designers to incorporate it into various configurations.

In addition to its technical capabilities, Analog Devices Inc. ensures that the AD1981HDJSTZ-91-RL meets rigorous quality standards. This commitment to quality means that customers can trust the codec to deliver consistent performance and reliability in their products.

Overall, the AD1981HDJSTZ-91-RL stands out as a top-tier audio codec that combines high-definition audio, flexibility, and energy efficiency. Its integration into audio systems promises an immersive sound experience, making it a valuable component for manufacturers and audio designers alike.

You May Also Be Interested in

Texas Instruments
IC SGL CH CODEC LP LV 30TSSOP / Voiceband Audio Codec 1ADC / 1DAC Ch 30-Pin TSSOP Tube
Need more? Email Us
NXP / Nexperia
IC AUDIO CODEC MINIDISC 28-SSOP / General Purpose Audio Codec 4ADC / 2DAC Ch 28-Pin SSOP Tube
Need more? Email Us
Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER W/
Lowest to $12.9857
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP
Need more? Email Us
Texas Instruments
IC STEREO AUDIO CODEC 32-VQFN / General Purpose Audio Codec 2ADC / 2DAC Ch 32-Pin VQFN EP T/R
Lowest to $5.4066
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER
Lowest to $55.7143
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Asahi Kasei Microsystems
IC AUDIO CODEC 24 BIT 20QFN
Lowest to $0.9750

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess