EN
  • EN
  • DE

AD1986AJCPZ-REEL

Part No AD1986AJCPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description General Purpose Audio Codec 2ADC / 6DAC Ch 48-Pin LFCSP EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Analog Devices Inc.
Win Source Part Number 171057-AD1986AJCPZ-REEL
Popularity Low
Supply and Demand Status Balance
Family Name AD1986A
Introduction Date January 01, 2000
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD1986AJCPZ-REEL CAD Model

Description

The AD1986AJCPZ-REEL is a high-performance, SoundMAX® audio codec from Analog Devices Inc. that delivers superior audio quality for consumer electronics and personal computing systems. This integrated circuit is designed to meet the rigorous standards of PC audio performance and provides an ideal audio solution for today's multimedia applications.

Key Features:

  • High-Quality Sound: The AD1986AJCPZ-REEL features SoundMAX technology, which ensures high-definition audio playback, providing users with an immersive sound experience.
  • Flexibility: This codec supports multiple audio formats and enables a flexible audio subsystem, which can be tailored to various end-user applications and systems.
  • Low Power Consumption: Designed with power efficiency in mind, the AD1986AJCPZ-REEL is suitable for use in power-sensitive applications, helping to extend the battery life of portable devices.
  • Integrated Interface: It includes an integrated stereo digital-to-analog converter (DAC) and an analog-to-digital converter (ADC) that provide high-fidelity audio input and output.
  • Easy Integration: The device is available in a compact, lead-free, 48-lead LFCSP (LQFP_EP) package, which allows for easy integration into system designs.

Applications:

The AD1986AJCPZ-REEL is versatile and can be used in a wide range of audio applications, including:

  • Desktop and laptop computers
  • Home theater systems
  • Portable media players
  • VoIP and teleconferencing systems

Product Details:

The product comes in a tape and reel packaging format, indicated by the "REEL" suffix, which is convenient for automated manufacturing processes. Analog Devices Inc. has a reputation for quality and reliability, and the AD1986AJCPZ-REEL is no exception, ensuring consistent performance and durability for end users.

For detailed technical specifications, application notes, and support documentation, customers are advised to consult the official datasheet and product resources provided by Analog Devices Inc.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CODEC AC'97 2CH 2.3 48-TQFP
Lowest to $26.1134
Cirrus Logic Inc.
IC CODEC AC97 AUDIO TOUCH 48QFN / PCM Audio Codec 3ADC / 3DAC Ch 48-Pin QFN EP
Lowest to $10.4558
Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
Nuvoton Technology Corporation of America
IC PRO-X PROG CODEC/SLCC 48-LQFP
Lowest to $3.9178
Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER W/
Lowest to $12.9857
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932
Analog Devices Inc.
IC DECODER 10BIT 32LFCSP
Need more? Email Us
Asahi Kasei Microsystems
IC DSP 4CH ADC/DAC/SRC 48LQFP
Lowest to $8.7290
Renesas Electronics America
IC AUDIO CODEC HD 4CH 48-TQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9891 $63.9128
18+ $6.5558 $118.0044
28+ $6.3502 $177.8056
38+ $6.1458 $233.5404
49+ $5.9413 $291.1237
66+ $5.3269 $351.5754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess