The AD390JD is a high-performance, precision integrated circuit from Analog Devices Inc., designed to cater to a wide array of applications requiring accurate digital-to-analog conversion. This product stands out for its exceptional stability and reliability, making it an ideal choice for industrial, medical, and communication systems that demand the highest level of precision and durability.
Key Features
- High Precision: The AD390JD boasts a four-quadrant multiplying DAC with a high level of accuracy, ensuring precise control in various applications.
- Dual DAC Channels: Equipped with two independent DAC channels, it allows for more complex operations and control systems to be managed efficiently.
- Monolithic Construction: The monolithic construction of the AD390JD means that both DACs are on the same chip, which enhances matching and thermal tracking.
- Wide Voltage Range: With an operating range that accommodates various power supplies, this product offers flexibility in system design.
- Low Power Consumption: Designed with power efficiency in mind, the AD390JD minimizes energy usage, making it suitable for portable and remote applications.
Applications
The AD390JD is versatile and can be used in a variety of applications, including:
- Automated Test Equipment (ATE)
- Precision Calibration Systems
- Industrial Control Systems
- Digitally Controlled Filters
- Medical Instrumentation
Technical Specifications
Parameter
Specification
Resolution
12-bit
Settling Time
1 µs to 0.01%
Output Voltage Range
±10 V
Power Supply
±12 V to ±15 V
For engineers and designers looking for a reliable and precise DAC solution, the AD390JD from Analog Devices Inc. offers an excellent balance of performance, power efficiency, and versatility. Its robust design ensures consistent operation even in the most demanding environments.