Product Overview: AD42283 from Analog Devices Inc.
The AD42283 from Analog Devices Inc. is a high-performance, precision operational amplifier that offers a perfect blend of speed and accuracy. This amplifier is designed to cater to a wide range of applications, including medical instrumentation, precision data acquisition systems, and high-speed filters. Its robust design ensures reliable performance in the most demanding environments.
Key Features
- Precision Performance: The AD42283 boasts excellent precision with low offset voltage and low noise, making it ideal for high-accuracy applications.
- High Speed: With its fast settling time and high slew rate, the AD42283 is well-suited for high-speed amplification tasks, ensuring minimal signal distortion.
- Wide Supply Range: This operational amplifier operates over a broad supply voltage range, providing flexibility in various system designs.
- Stable and Reliable: The AD42283 is designed for stability and reliability, with protection features that safeguard the device under extreme conditions.
Applications
The versatility of the AD42283 makes it a prime choice for numerous applications. It is commonly used in:
- Professional audio equipment
- Test and measurement systems
- Active filters and amplifiers
- Analog-to-digital converter (ADC) drivers
- Buffer amplifiers
Technical Specifications
| Parameter |
Value |
| Number of Channels |
1 |
| Supply Voltage (Min) |
+/-5V |
| Supply Voltage (Max) |
+/-15V |
| Offset Voltage |
0.1mV |
| Slew Rate |
20V/µs |
| Bandwidth |
35MHz |
For engineers and designers looking for an op-amp that does not compromise on performance, the AD42283 from Analog Devices Inc. is an excellent choice. Its reliability, coupled with Analog Devices' reputation for quality, makes it a valuable component in any precision electronic system.