EN
  • EN
  • DE

AD504MH

Part No AD504MH
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT TO99  /  General Purpose Amplifier 1 Circuit TO-99
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Bulk
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 0.12V/µs
-3db Bandwidth 300 kHz
Current - Input Bias 80 nA
Voltage - Input Offset 200 µV
Current - Supply 1.5mA
Current - Output / Channel 25 mA
Voltage - Supply Span (Min) 10 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case TO-99-8 Metal Can
Supplier Device Package TO-99
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Other Names ANAANAAD504MH,2156-AD504MH
Standard Package 1
Win Source Part Number 1021962-AD504MH
Ultra Librarian 3D Model Ultra Librarian AD504MH CAD Model

Description

AD504MH Operational Amplifier

The AD504MH from Analog Devices Inc. is a high-performance, monolithic operational amplifier designed for precision analog applications. It is renowned for its low noise, high gain accuracy, and exceptional stability, making it an ideal choice for professional audio equipment, instrumentation, and other applications where signal integrity is paramount.

Key Features:

  • Low Noise Performance: The AD504MH boasts a low noise figure, which minimizes background noise and ensures a clear signal in sensitive audio and instrumentation applications.
  • High Gain Bandwidth: With a wide gain bandwidth product, this operational amplifier can handle a broad range of frequencies without compromising the integrity of the signal.
  • Stable with High Capacitive Loads: This device is designed to remain stable even when driving large capacitive loads, a common challenge for many operational amplifiers.
  • Excellent Temperature Performance: The AD504MH maintains its performance across a wide temperature range, ensuring reliability in varying environmental conditions.

Applications:

  • Professional Audio Equipment
  • Precision Data Acquisition Systems
  • Instrumentation
  • Active Filters
  • Signal Conditioning

The AD504MH is available in a metal can package, which provides excellent electromagnetic shielding and thermal performance. This packaging, combined with the amplifier's inherent design strengths, makes it a preferred choice for applications where durability and long-term reliability are required.

Integrating the AD504MH into your design will ensure a high-fidelity signal path with minimal distortion and noise. Analog Devices Inc. continues to be at the forefront of operational amplifier technology, and the AD504MH is a testament to their commitment to quality and performance.

For detailed specifications, application notes, and additional resources, please visit the Analog Devices official website or contact their customer support for assistance.

You May Also Be Interested in

Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess