EN
  • EN
  • DE

AD536AKDZ

Part No AD536AKDZ
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description IC RMS TO DC CONVERTER 14CDIP / RMS to DC Converter 14-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Current - Supply 1.2 mA
Voltage - Supply 5V ~ 36V, ±3V ~ 18V
Mounting Type Through Hole
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CDIP
Base Product Number AD536
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 36794-AD536AKDZ
Ultra Librarian 3D Model Ultra Librarian AD536AKDZ CAD Model

Description

Overview of AD536AKDZ from Analog Devices Inc.

The AD536AKDZ is a high-performance, precision integrated circuit from Analog Devices Inc., which is renowned for its capabilities in the real-time computation of the true root-mean-square (RMS) value of complex waveforms. This product is particularly designed for applications requiring accurate RMS calculations, making it a vital component in a wide range of electronic systems.

Key Features

  • Wide Bandwidth: The device operates effectively over a wide bandwidth, making it suitable for a variety of signal types, including complex waveforms, multiple sine waves, and noise.
  • High Accuracy: The AD536AKDZ delivers high accuracy in RMS calculations, which is crucial for systems that rely on precise signal processing.
  • Low Power Consumption: Engineered for efficiency, the device maintains low power consumption, thus making it ideal for portable and battery-powered applications.
  • Versatile Voltage Range: It supports a wide range of power supply voltages, accommodating different levels of system power supplies.
  • Temperature Stability: The device is designed to perform consistently across a broad temperature range, ensuring reliable operation under varying environmental conditions.

Applications

The AD536AKDZ is widely used in applications such as:

  • Audio signal processing
  • Industrial control systems
  • Power management systems
  • Test and measurement equipment
  • Vibration analysis and monitoring

Technical Specifications

The AD536AKDZ offers the following technical specifications:

  • Input Voltage Range: Configurable for various ranges
  • Output Type: Analog voltage representing RMS value
  • Package: Through-hole mounting with a robust design

As a product of Analog Devices Inc., the AD536AKDZ is backed by the company's reputation for producing high-quality, reliable components. Its robust design and comprehensive feature set make it an excellent choice for engineers and designers looking to incorporate RMS measurement capabilities into their systems with minimal design complexity and footprint.

You May Also Be Interested in

Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $41.7858
Analog Devices Inc.
IC AC RMS TO DC CONV 5V 8-SOIC
Lowest to $17.4627
Linear Technology
Precision Micropower, SIGMA RMS-to-DC Converter | IC PREC RMS/DC CONV MCRPWR 8MSOP
Lowest to $16.6316
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Need more? Email Us
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter | IC TRUE RMS/DC CONV WDBND 16SOIC
Lowest to $14.3928
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter | IC TRUE RMS/DC CONV LP 8SOIC
Lowest to $72.5878
Linear Technology
IC CONVERTER RMS-DC PREC 8MSOP / RMS to DC Converter 1.05V 2400uA 8-Pin MSOP Tube
Lowest to $12.9702
Analog Devices Inc.
IC TRUE RMS/DC CONV 14-CDIP
Lowest to $52.3881
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter | IC RMS/DC CONV PRECISION 14-CDIP
Lowest to $30.4227

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $185.3384 $185.3384
2+ $166.1655 $332.3310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess