EN
  • EN
  • DE

AD536AKH

Part No AD536AKH
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description IC TRUE RMS/DC CONV TO-100-10 / RMS to DC Converter TO-100-10
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Current - Supply 1.2 mA
Voltage - Supply 5V ~ 36V, ±3V ~ 18V
Mounting Type Through Hole
Package / Case TO-100-10 Metal Can
Supplier Device Package TO-100-10
Base Product Number AD536
Standard Package 18 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 553489-AD536AKH
Ultra Librarian 3D Model Ultra Librarian AD536AKH CAD Model

Description

The AD536AKH is a high-performance, precision integrated circuit from Analog Devices Inc. that offers a complete solution for the computation of true RMS (root mean square) value of any complex waveform. It is designed to have a wide bandwidth and can accurately measure signals with a crest factor of up to 6 and a frequency range from DC to 300 kHz.

Key Features

  • True RMS-to-DC Conversion: The AD536AKH accurately computes the true RMS value of complex waveforms, including sine waves, square waves, triangular waves, and noise. It is ideal for precision measurement in power management systems, signal processing, and instrumentation applications.
  • Wide Bandwidth: With its ability to handle signals from DC to 300 kHz, this device is versatile for use in a broad range of applications, including audio signal processing, vibration analysis, and industrial control systems.
  • High Crest Factor: It can measure waveforms with crest factors up to 6 without any additional scaling or calibration, ensuring accurate readings for both periodic and non-periodic signals.
  • Low Power Consumption: The AD536AKH is designed for efficiency, requiring a low supply current, which makes it suitable for battery-operated devices and portable equipment.
  • Temperature Stability: This device maintains its accuracy over a wide temperature range, ensuring reliable performance in varying environmental conditions.

Applications

The AD536AKH is widely used in various applications where accurate RMS measurements are critical. These applications include but are not limited to:

  • Power supplies and power quality monitoring
  • Audio equipment and acoustic analysis
  • Electronic test and measurement equipment
  • Process control and motor drives
  • Energy management systems

Product Specifications

Parameter Specification
Function RMS-to-DC Converter
Frequency Range DC to 300 kHz
Crest Factor Up to 6
Package TO-100 Hermetic Package
Operating Temperature -55°C to +125°C

For detailed technical specifications, application notes, and support, visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
IC AC RMS TO DC CONV 5V 8-SOIC
Lowest to $17.4627
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Lowest to $115.6717
Linear Technology
Precision Extended Bandwidth, RMS-to-DC Converter | IC CONVERTER RMS-DC PREC 8MSOP
Lowest to $10.4458
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV 20CLCC
Lowest to $781.9549
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $14.3184
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $41.7858
Analog Devices Inc.
IC TRUE RMS/DC CONV 14-CDIP
Lowest to $52.3881
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $17.6364
Linear Technology
IC PREC RMS/DC CONV MCRPWR 8MSOP / RMS to DC Converter 1.05V 158uA 800kHz Automotive 8-Pin MSOP Tube
Lowest to $16.6316

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2762 $62.5524
5+ $25.6625 $128.3125
7+ $24.8605 $174.0235
10+ $24.0586 $240.5860
13+ $23.2566 $302.3358
17+ $20.8508 $354.4636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,880 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess