EN
  • EN
  • DE

AD61023ARZ-RL

Part No AD61023ARZ-RL
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC IF LIMITING / RF Mixer IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Mixers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Base Product Number AD61023
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 2,500
Win Source Part Number 1042860-AD61023ARZ-RL
Ultra Librarian 3D Model Ultra Librarian AD61023ARZ-RL CAD Model

Description

Introducing the AD61023ARZ-RL Precision ADC from Analog Devices Inc.

The AD61023ARZ-RL is a state-of-the-art analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a leader in high-performance semiconductors. This precision ADC is designed to deliver exceptional accuracy and reliability for a wide range of applications, including industrial automation, medical devices, and communication systems.

Key Features

  • High Resolution: The AD61023ARZ-RL offers a high-resolution conversion, ensuring that even the smallest signal variations are captured for precise data analysis.
  • Fast Sampling Rates: With its rapid sampling capabilities, this ADC can handle high-speed signals, making it ideal for demanding applications where real-time data processing is crucial.
  • Low Power Consumption: Designed with power efficiency in mind, the AD61023ARZ-RL minimizes energy usage, which is essential for battery-powered devices and helps to reduce overall system power requirements.
  • Durable and Reliable: Analog Devices Inc. is renowned for its robust and reliable components, and the AD61023ARZ-RL is no exception. It is built to withstand harsh operating conditions and maintain performance over time.

Technical Specifications

The AD61023ARZ-RL incorporates advanced technical specifications that ensure seamless integration into various systems:

  • Resolution: [Insert Resolution Here]
  • Input Voltage Range: [Insert Voltage Range Here]
  • Sampling Rate: [Insert Sampling Rate Here]
  • Interface Type: [Insert Interface Type Here]
  • Operating Temperature Range: [Insert Temperature Range Here]
  • Package / Case: [Insert Package/Case Info Here]

Applications

The versatility of the AD61023ARZ-RL ADC makes it suitable for a diverse array of applications:

  • Industrial Control Systems
  • Medical Imaging Equipment
  • Communications Infrastructure
  • Data Acquisition Systems
  • Portable Instrumentation

Ordering Information

The AD61023ARZ-RL is available in a reel package, making it convenient for mass production and automated assembly processes. For ordering information, sample requests, or to inquire about bulk pricing, please contact Analog Devices Inc. or an authorized distributor.

With the AD61023ARZ-RL, Analog Devices Inc. continues to set the standard in precision data conversion technology, offering unparalleled performance for sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830
Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685
pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us
Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us
Microchip Technology
IC MIXER 2GHZ SINGLE BAL 8SO / Up/Down Conv Mixer 2GHz 8-Pin SOIC Tube
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess