The AD652JP from Analog Devices Inc. is a high-performance synchronous up/down converter that is designed to offer precise frequency-to-voltage and voltage-to-frequency conversion. This integrated circuit (IC) is ideal for a wide range of applications, including process control systems, motor speed control, and data acquisition systems.
Key Features
- High Linearity: The AD652JP provides excellent linearity with a nonlinearity specification of typically 0.002% of full scale.
- Wide Frequency Range: The device can handle input frequencies ranging from 0 Hz to 1 MHz, making it versatile for various uses.
- Versatility: It can be used in both frequency-to-voltage and voltage-to-frequency modes, offering flexibility for different types of signal conversions.
- Low Power Consumption: The AD652JP is designed for low power operation, which is critical for portable and battery-powered applications.
- Single or Dual Supply Operation: It can operate from a single +5 V to +15 V supply or a dual ±5 V to ±15 V supply, accommodating various system design requirements.
Applications
- Process Control Systems
- Motor Speed Control
- Data Acquisition Systems
- Analog-to-Digital Conversion
- Frequency Synthesis and Phase Lock Loop
Product Specifications
| Parameter |
Value |
| Manufacturer |
Analog Devices Inc. |
| Part Number |
AD652JP |
| Function |
Synchronous Up/Down Converter |
| Supply Voltage (VCC) |
+5 V to +15 V or ±5 V to ±15 V |
| Frequency Range |
0 Hz to 1 MHz |
| Nonlinearity |
Typically 0.002% of full scale |
With its precision and versatility, the AD652JP is a reliable choice for engineers and designers who require accurate signal conversion in their electronic systems. Analog Devices Inc. continues to deliver industry-leading solutions with products like the AD652JP, which exemplify performance and reliability.