EN
  • EN
  • DE

AD6636BBCZ

Part No AD6636BBCZ
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER DOWN CONVRT 256CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Series AD6636
Packaging Tray
RF Type Cellular, CDMA2000, EDGE, GPRS, GSM
Number of Mixers 1
Secondary Attributes Down Converter
Operating Supply Current 450mA
Operating Supply Voltage 3 V ~ 3.6 V
Package 256-BGA, CSPBGA
Manufacturer Package 256-CSPBGA (17x17)
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 713307-AD6636BBCZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD6636
Introduction Date August 01, 2004
ECCN 5A991.b.1
Country of Origin Singapore
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD6636BBCZ CAD Model

Description

Product Overview: AD6636BBCZ

The AD6636BBCZ is a high-performance digital signal processing (DSP) product from Analog Devices Inc., a leading global manufacturer known for its innovative and precision-engineered electronic components. This device is specifically designed to cater to the demanding needs of communications applications, particularly in the areas of wireless infrastructure and broadband digital data processing.

Key Features

  • High-Speed Processing: The AD6636BBCZ delivers exceptional processing power, which is essential for handling complex algorithms and high throughput requirements in modern communication systems.
  • Flexibility: With its programmable architecture, this DSP offers designers the flexibility to adapt to various signal processing tasks, ensuring a broad range of applications can be addressed with a single chip.
  • Integration: The device integrates multiple functions that reduce the need for additional components, simplifying system design and potentially lowering overall system costs.
  • Power Efficiency: Analog Devices Inc. has optimized the AD6636BBCZ for low power consumption, which is critical for building energy-efficient systems.

Applications

The AD6636BBCZ is ideal for use in a variety of communication system applications, including:

  • Wireless base stations
  • Broadband data networks
  • Advanced communication infrastructure
  • Signal intelligence systems

Technical Specifications

The AD6636BBCZ boasts a robust set of specifications that make it a top choice for designers:

  • Manufacturer: Analog Devices Inc.
  • Product Category: Digital Signal Processors & Controllers - DSP, DSC
  • RoHS: Details regarding RoHS compliance
  • Package / Case: Specific packaging information
  • Mounting Type: Surface Mount
  • Operating Temperature: Specified range

Ordering and Availability

For pricing, availability, and additional information on the AD6636BBCZ, interested parties should contact Analog Devices Inc. directly or authorized distributors. Detailed datasheets and support documentation are also available online to assist with product integration and utilization.

You May Also Be Interested in

Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685
Microchip Technology
IC MIXER 2GHZ SINGLE BAL 8SO / Up/Down Conv Mixer 2GHz 8-Pin SOIC Tube
Need more? Email Us
Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333
Analog Devices Inc.
Lowest to $22.1890
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $16.9828

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $213.2353 $213.2353
2+ $191.1765 $382.3530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 290 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess