The AD7280 is a high-performance, precision battery monitoring system designed by Analog Devices Inc., renowned for their innovative and reliable semiconductor products. This monitoring system is specifically engineered for lithium-ion battery stacks, which are commonly used in electric vehicles, energy storage systems, and portable power tools.
Key Features
- High Accuracy: The AD7280 offers a measurement accuracy of ±2 mV for each cell, which is critical for ensuring the safety and longevity of battery packs.
- Multiple Cell Monitoring: Capable of monitoring up to 6 cells per device in a series stack, it can be interconnected with additional AD7280 devices via a daisy chain interface to monitor more cells.
- Temperature Monitoring: Alongside voltage measurement, the device includes an auxiliary analog input for temperature monitoring, providing a comprehensive overview of the battery's health.
- Robust Communication: Utilizes a high-speed, isoSPI interface for robust communications over long distances and in noisy environments. This ensures reliable data transfer between the battery monitoring system and the host controller.
- Self-Diagnostics: Equipped with self-diagnostic features, the AD7280 performs checks on multiplexer switches, the ADC, and the memory map, enhancing the safety and reliability of the system.
Applications
The AD7280 is particularly suited for applications that require precise and reliable battery monitoring, such as:
- Electric and hybrid electric vehicles
- Energy storage systems
- Backup power systems
- Portable power tools
Technical Specifications
With a wide operating temperature range of -40°C to +85°C and a compact 48-lead LQFP or 48-lead LFCSP package, the AD7280 is designed to fit in various industrial environments. The device operates from a 5.5 V to 18 V supply and includes a built-in 3.3 V regulator to power external components.
Conclusion
The AD7280 from Analog Devices Inc. is an indispensable tool for designers looking to enhance the safety, performance, and reliability of their lithium-ion battery systems. Its precision monitoring capabilities and robust communication interface make it a top choice for serious applications in battery technology.