EN
  • EN
  • DE

AD734AN

Part No AD734AN
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description 10 MHz, 4-Quadrant Multiplier/Divider | IC MULTIPLIER/DIVIDER 14-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Function Analog Multiplier
Number of Bits/Stages 4-Quadrant
Manufacturer Package 14-DIP
Supplier Device Package 14-PDIP
Family Part Number AD734
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1137111-AD734AN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD734AN CAD Model

Description

AD734AN Product Image

The AD734AN is a state-of-the-art, high precision, 10 MHz four-quadrant multiplier crafted by the renowned semiconductor manufacturer, Analog Devices Inc. This versatile integrated circuit is designed to offer unparalleled accuracy and speed, catering to a wide range of applications, including but not limited to, signal processing, automatic test equipment, and data acquisition systems.

The AD734AN boasts a remarkable nonlinearity of only 0.1% up to a 10 MHz bandwidth, ensuring a highly precise output for both simple and complex multiplication tasks. Its laser-trimmed accuracy is coupled with a temperature coefficient of only 20 ppm/°C, which guarantees consistent performance over a temperature range of -40°C to +85°C. This makes the AD734AN an ideal choice for applications that demand high precision under varying environmental conditions.

This multiplier is capable of directly processing signals of ±10 volts, and its high impedance differential X and Y inputs allow for easy interfacing with a variety of signal sources. The AD734AN also features a high impedance unity-gain summing input (Z) that provides additional flexibility for complex signal computations.

The device is packaged in a 14-pin DIP, ensuring easy integration into existing designs. Its low power consumption, typically 85 mW, makes it suitable for power-sensitive applications. The AD734AN is also available in surface-mount versions, providing options for various assembly techniques.

Analog Devices Inc. has a long-standing reputation for delivering high-quality components that push the boundaries of performance. The AD734AN is no exception and represents their commitment to excellence in the field of analog technology. For designers and engineers seeking a reliable and precise multiplier, the AD734AN is a component that stands out for its exceptional features and robust design.

For more detailed specifications and application notes, please refer to the official datasheet and technical documentation provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-SOIC
Lowest to $19.4828
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier
Need more? Email Us
Burr-Brown (TI)
4213 MULTIPLIER-DIVIDER
Need more? Email Us
Texas Instruments
Lowest to $17.4292
Renesas Electronics America
57MHz, Wideband, Four Quadrant, Voltage Output Analog Multiplier | IC MUX ANALOG 57MHZ MONO 16-SOIC
Lowest to $78.4081
Analog Devices Inc.
Real-Time Analog Computational Unit ACU | IC MULT/DIV REALTIME ACU 18-CDIP
Lowest to $115.6717
Analog Devices Inc.
IC MULTIPLIER ANALOG 8-SOIC
Lowest to $72.1805
Texas Instruments
IC MULTIPLIER-DIVIDER TO-100-10
Need more? Email Us
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier
Lowest to $38.0552

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.0398 $64.0398
2+ $52.5455 $105.0910
3+ $50.9034 $152.7102
5+ $49.2614 $246.3070
6+ $47.6194 $285.7164
8+ $42.6932 $341.5456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess