EN
  • EN
  • DE

AD743JRZ-16

Part No AD743JRZ-16
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 4.5MHZ 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 2.8 V/μs
-3db Bandwidth 4.5MHz
Current - Input Bias 250pA
Voltage - Input Offset 250μV
Operating Supply Current 8.1mA
Channel Output Current 40mA
Supply Voltage - Operating 9.6 V to 36 V, ±4.8 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 138801-AD743JRZ-16
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD743JRZ-16 CAD Model

Description

Product Overview: AD743JRZ-16 by Analog Devices Inc.

The AD743JRZ-16 is a high-performance, precision operational amplifier from the renowned manufacturer Analog Devices Inc. This component is designed to offer a perfect blend of speed and accuracy, making it an ideal choice for a wide range of applications, including medical instrumentation, professional audio equipment, and precision filters.

Key Features

  • Ultra-Low Noise Performance: The AD743JRZ-16 boasts an ultra-low noise floor, which is critical for applications that require high fidelity and signal integrity.
  • High Speed: With a 16 MHz bandwidth, this op-amp provides fast settling times and is capable of handling high-speed signals without significant distortion.
  • Precision: Its precision is reflected in its low offset voltage and low input bias currents, ensuring accurate signal amplification and processing.
  • Single Supply Operation: It can operate from a single supply, simplifying power supply design and making it suitable for battery-powered devices.
  • Dual Supply Operation: For applications requiring a wider dynamic range, the AD743JRZ-16 can also operate from dual supplies.

Applications

The AD743JRZ-16 is versatile and can be used in a variety of applications. Its precision and speed make it particularly well-suited for:

  • Professional audio equipment
  • Active filters and integrators
  • Fast amplifiers for photodiodes
  • Medical instrumentation
  • Analog-to-digital converter (ADC) buffers

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD743JRZ-16 is no exception. Each unit is rigorously tested to ensure it meets the high standards expected from industry professionals and hobbyists alike. With its robust design and reliable performance, the AD743JRZ-16 is an excellent choice for any application requiring a high-quality operational amplifier.

Whether you're designing a high-end audio interface or a precise medical device, the AD743JRZ-16 from Analog Devices Inc. offers the performance and reliability needed to deliver outstanding results.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.6875 $59.3750
5+ $24.3590 $121.7950
7+ $23.5977 $165.1839
9+ $22.8365 $205.5285
12+ $22.0753 $264.9036
16+ $19.7917 $316.6672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,674 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess