EN
  • EN
  • DE

AD7503JN

Part No AD7503JN
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Circuits 1
Max On Resistance 300 Ohm
Channel-to-Channel Matching (ΔRon) 12 Ohm
Dual Supply Voltage(V±) ±15V
Max Switch Time (Ton,Toff) 800ns, 800ns (Typ)
Channel Capacitance(CS off, CD off) 5pF, 30pF
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-PDIP
Win Source Part Number 143958-AD7503JN
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Test & Measurement, Power Management, Communications & Networking, Imaging, Video & Vision, Automation & Process Control, Portable Devices, Audio
Ultra Librarian 3D Model Ultra Librarian AD7503JN CAD Model

Description

The AD7503JN is a high-performance, quad analog switch designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This integrated circuit is known for its reliability and versatility, making it an ideal choice for a wide range of applications, including data acquisition systems, communication systems, and industrial automation.

Key Features

  • Quad SPST Switches: The AD7503JN contains four single-pole, single-throw (SPST) switches, providing multiple switching capabilities within a single package.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with minimal power dissipation, which is critical for battery-powered and energy-sensitive applications.
  • High Switching Speed: Fast transition times ensure that the AD7503JN can handle high-speed signal switching, maintaining signal integrity and reducing latency.
  • Wide Operating Voltage Range: It supports a broad range of supply voltages, typically from ±15V, allowing for flexible integration into various system designs.
  • Durable and Reliable: Analog Devices Inc. is known for its rigorous quality control, and the AD7503JN is built to withstand harsh industrial environments and provide consistent performance over its lifecycle.

Applications

The AD7503JN is suited for multiple applications, thanks to its robust design and functional versatility. It is commonly used in:

  • Sample and Hold Circuits
  • Analog Multiplexing and Demultiplexing
  • Digital Signal Processing (DSP)
  • Audio and Video Signal Routing
  • Test Equipment and Instrumentation

Technical Specifications

Parameter Value Switch Configuration Quad SPST Operating Voltage ±15V On Resistance (Max) 175 Ω Switching Time (Max) 1.5 μs Package Type DIP-16

With its combination of performance, durability, and Analog Devices Inc.'s reputation for quality, the AD7503JN stands out as a top choice for professionals seeking a dependable quad analog switch solution.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess