EN
  • EN
  • DE

AD831AP-REEL

Part No AD831AP-REEL
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description INTEGRATED CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
RF Type HF, VHF
Frequency 500MHz
Number of Mixers 1
Gain 0dB
Noise Figure 14dB
Secondary Attributes Down Converter
Supply Current 125mA
Supply Voltage (V) 4.5V ~ 5.5V
Manufacturer Package 20-LCC
Supplier Device Package 20-PLCC (9x9)
Family Part Number AD831
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 736820-AD831AP-REEL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD831AP-REEL CAD Model

Description

Product Overview: AD831AP-REEL by Analog Devices Inc.

The AD831AP-REEL from Analog Devices Inc. is a high-performance, low-distortion, active RF mixer. This component is part of a series that is designed for use in RF and IF frequency conversion applications across a wide range of communication systems. With its broad frequency range and excellent conversion loss, the AD831AP-REEL is a versatile and reliable choice for engineers seeking to optimize their RF design.

Key Features

  • Frequency Range: The AD831AP-REEL offers a wideband frequency range, making it suitable for a diverse set of applications in the RF domain.
  • Low Distortion: It delivers excellent linearity with a low intermodulation distortion, ensuring clear and reliable signal processing in demanding environments.
  • High Isolation: The device provides high isolation between the ports, which minimizes leakage and preserves signal integrity.
  • Single Supply Operation: Designed for single supply operation, it simplifies power management within the circuit.
  • Surface-Mount Package: The mixer comes in a compact surface-mount package, facilitating easy integration into space-constrained designs.

Applications

  • Wireless communications (e.g., cellular, PCS, GSM)
  • CATV systems
  • Broadband networking
  • Radar and satellite subsystems
  • Test equipment

The AD831AP-REEL is designed to offer a combination of performance and flexibility, with a focus on maintaining signal fidelity. It operates effectively in both upconversion and downconversion applications, which is crucial for modern communication systems that require efficient frequency translation.

As a product of Analog Devices Inc., a leading manufacturer in the semiconductor industry, the AD831AP-REEL benefits from the company's commitment to quality and innovation. This mixer is ideal for designers looking for a reliable, high-performance solution that can be readily implemented in a variety of RF and IF systems.

With its robust design and excellent electrical characteristics, the AD831AP-REEL stands out as a superior choice for professionals in the field of RF design and signal processing.

You May Also Be Interested in

Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us
Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333
Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
Up/Down Conv Mixer 960MHz 28-Pin QFN EP / IC DOWNCONVERTER HI IP3 28-QFN
Lowest to $5.2703

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.3988 $92.7976
3+ $38.0709 $114.2127
5+ $36.8811 $184.4055
6+ $35.6914 $214.1484
8+ $34.5017 $276.0136
10+ $30.9326 $309.3260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess