EN
  • EN
  • DE

AD8372ACPZ-R7

Part No AD8372ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VGA 130MHZ 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Amplifier Type Variable Gain
Number of Circuits 2
Output Type Differential
-3db Bandwidth 130MHz
Current - Input Bias 400nA
Operating Supply Current 106mA
Dual Supply Voltage (±) 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-VFQFN Exposed Pad, CSP
Manufacturer Package 32-LFCSP-VQ (5x5)
Win Source Part Number 767607-AD8372ACPZ-R7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8372ACPZ-R7 CAD Model

Description

Product Overview: AD8372ACPZ-R7 by Analog Devices Inc.

The AD8372ACPZ-R7 is a high-performance, dual-channel, digitally controlled, variable gain amplifier (VGA) designed by Analog Devices Inc., a leader in the semiconductor industry. This device is part of their extensive range of amplifiers and linear products, tailored for precision signal processing in a wide array of applications, including wireless infrastructure, medical imaging, and industrial instrumentation.

Key Features

  • Wide Bandwidth: The AD8372 operates over a broad frequency range, making it suitable for various RF and IF applications.
  • Dual-Channel Configuration: It features a dual-channel design enabling simultaneous processing of two separate signals, which is ideal for applications requiring balanced amplification.
  • Digital Gain Control: Gain is easily adjusted through a 6-bit parallel interface, providing precise control over the amplification level and enabling rapid gain changes.
  • High Linearity: The device offers excellent linearity, which is crucial for maintaining signal fidelity throughout the gain range.
  • Low Noise Figure: Its low noise characteristics ensure minimal signal degradation, which is particularly important in communication and sensing applications.

Applications

  • Wireless communication infrastructure
  • Medical imaging systems
  • Radar and satellite systems
  • Professional audio equipment
  • Test and measurement instruments

Product Specifications

The AD8372ACPZ-R7 comes in a compact LFCSP (Lead Frame Chip Scale Package), which offers a space-saving footprint without compromising on performance. The device operates over a temperature range of -40°C to +85°C, ensuring reliability in diverse environments. Furthermore, it is designed for single 5 V supply operation, simplifying power supply requirements.

With its robust design, the AD8372ACPZ-R7 from Analog Devices Inc. stands out as a versatile solution for engineers looking to optimize their signal chain with a high-quality, adjustable gain amplifier. Its combination of performance, digital control, and dual-channel operation make it a valuable component in a multitude of electronic systems.

For more detailed information, including electrical characteristics and pin configurations, designers are encouraged to consult the AD8372's datasheet and Analog Devices' technical support resources.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.6982 $95.3964
3+ $39.1370 $117.4110
4+ $37.9140 $151.6560
6+ $36.6909 $220.1454
8+ $35.4679 $283.7432
10+ $31.7988 $317.9880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 636 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess