EN
  • EN
  • DE

AD844AQ

Part No AD844AQ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 60 MHz, 2000 V/us Monolithic Op Amp
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Current Feedback
Number of Circuits 1
SR - Slew Rate 2000 V/μs
-3db Bandwidth 60MHz
Current - Input Bias 200pA
Voltage - Input Offset 50μV
Operating Supply Current 6.5mA
Output Current per Channel 80mA
Dual Supply Voltage (±) ±4.5 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-CDIP (0.300", 7.62mm)
Manufacturer Package 8-CERDIP
Win Source Part Number 1138583-AD844AQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name AD844
Introduction Date October 31, 1995
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD844AQ CAD Model

Description

Product Overview: AD844AQ from Analog Devices Inc.

The AD844AQ is a high-performance, monolithic operational amplifier from the reputable manufacturer Analog Devices Inc. This component is part of the Analog Devices' family of high-speed op-amps, designed to offer exceptional speed and accuracy for a wide range of applications. The AD844AQ operates as a current feedback amplifier, providing rapid transient response and large bandwidth characteristics, making it an excellent choice for video and high-speed signal processing applications.

Key Features

  • High-Speed Performance: The AD844AQ boasts a slew rate of 2000 V/µs and a bandwidth of 60 MHz when operating in a gain of +1, allowing it to handle fast signals with ease.
  • Wide Dynamic Range: With a wide output voltage swing, this op-amp can drive high-level signals without significant distortion, ensuring clear and accurate signal processing.
  • Low Distortion: The low total harmonic distortion (THD) characteristic of the AD844AQ makes it suitable for high-fidelity audio applications and other precision signal processing tasks.
  • Flexible Power Supply: It can operate with dual power supplies ranging from ±5 V to ±15 V, or a single supply from 10 V to 30 V, providing versatility in various circuit designs.
  • Durable and Reliable: The robust construction of the AD844AQ ensures reliable performance even under demanding conditions.

Applications

  • High-speed data acquisition systems
  • Video processing equipment
  • Professional audio equipment
  • High-performance filters and amplifiers
  • Communication systems
  • Medical imaging devices

The AD844AQ is available in a 14-pin CDIP (Ceramic Dual In-line Package), which provides enhanced thermal characteristics and is suitable for military and aerospace applications due to its high reliability. Its robust design and high-speed capabilities make the AD844AQ a preferred choice for designers who require an op-amp that can deliver performance without compromise.

With its combination of speed, precision, and versatility, the AD844AQ from Analog Devices Inc. stands out as a top-tier component for any application demanding a high-performance operational amplifier.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.2285 $82.4570
3+ $33.8286 $101.4858
5+ $32.7714 $163.8570
7+ $31.7143 $222.0001
9+ $30.6571 $275.9139
11+ $27.4857 $302.3427
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess