EN
  • EN
  • DE

AD8606ARMZ-REEL7

Part No AD8606ARMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 39821-AD8606ARMZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8606ARMZ-REEL7 CAD Model

Description

AD8606ARMZ-REEL7 Precision CMOS Operational Amplifier

The AD8606ARMZ-REEL7 from Analog Devices Inc. is a high-precision, dual operational amplifier that delivers exceptional performance with its CMOS technology. This component is designed for a wide range of applications, including sensor interfacing, portable devices, and medical instrumentation, where low voltage operation and low power consumption are essential.

This particular model is supplied in a compact MSOP-8 package, which is suitable for space-constrained applications. The AD8606ARMZ-REEL7 is part of a family of single, dual, and quad amplifiers, offering designers flexibility and scalability for their specific circuit needs.

Key features of the AD8606ARMZ-REEL7 include:

  • Rail-to-Rail Input and Output: The amplifier operates with a rail-to-rail input and output swing, which allows for the full range of input and output signals within the power supply limits. This feature is particularly beneficial for low-voltage operations, ensuring maximum dynamic range.
  • Low Power Consumption: With just 1.8 mA of supply current per amplifier, the AD8606ARMZ-REEL7 is optimized for battery-powered applications, contributing to longer battery life and reduced power costs.
  • Wide Supply Voltage Range: The device can operate across a wide supply voltage range from 2.7 V to 5.5 V, accommodating various application requirements and ensuring compatibility with both 3 V and 5 V systems.
  • Excellent AC Performance: Despite its low power consumption, the AD8606ARMZ-REEL7 does not compromise on performance, offering a 4 MHz bandwidth and a 5 V/μs slew rate, making it suitable for fast signal processing applications.
  • Low Input Bias Current: The amplifier has a very low input bias current, which is ideal for precision applications where input offset can be a concern.
  • No Phase Reversal: The device is designed to eliminate phase reversal issues, which can be critical in closed-loop systems and ensures stable operation throughout the input range.

The AD8606ARMZ-REEL7 is provided in tape and reel packaging, facilitating efficient assembly for high-volume production. With its robust feature set and high precision, this operational amplifier from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241
Qualcomm
B39272B1261P810 RF360 Signal Conditioning CSSP3 DPLX GT datasheet, inventory, & pricing.
Lowest to $1.0264
Guangdong Fenghua Advanced Technology
5.1pF 50V Ceramic Capacitor C0G 0603
Lowest to $0.0021
EPCOS (TDK)
Need more? Email Us
Shenzhen OCX Semiconductor Co., Ltd.
Buck Switching Regulator IC Adjustable 1 Output 600mA SOT-23-6
Lowest to $0.0880
AMIS
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
DOWO
29.5VC 32.5VC Clamp ESD DIODE SOT-23
Lowest to $0.5865
Shenzhen Hongyuan Precision Equipment Co., Ltd
Tactile Switch SPST 180gf 5mm J-Lead 6mm x 6mm Surface Mount
Lowest to $0.1534

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3697 $53.6970
20+ $5.0298 $100.5960
31+ $4.8599 $150.6569
45+ $4.5200 $203.4000
58+ $4.3501 $252.3058
72+ $4.1802 $300.9744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,680 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess