EN
  • EN
  • DE

AD9388ABSTZ-A5

Part No AD9388ABSTZ-A5
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 10-Bit Integrated, Multiformat, HDTV Video Decoder, RGB Graphics Digitizer, and 2:1 Multiplexed HDMI/DVI Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1139062-AD9388ABSTZ-A5
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9388ABSTZ-A5 CAD Model

Description

The AD9388ABSTZ-A5 is a high-performance, integrated video interface solution from Analog Devices Inc., designed to cater to the demanding needs of advanced digital video applications. This versatile chip is part of the comprehensive product lineup offered by Analog Devices, which is renowned for its innovation in the semiconductor industry.

Key Features

  • High-Quality Video Processing: The AD9388ABSTZ-A5 is equipped with state-of-the-art video processing capabilities that ensure sharp and clear image reproduction. It supports multiple video formats, making it an ideal choice for a range of multimedia applications.
  • Multiple Input Interfaces: This product features a variety of input interfaces, including HDMI, DVI, and analog component video inputs, providing flexibility and ease of integration into existing systems.
  • Enhanced Connectivity: With the inclusion of HDCP (High-bandwidth Digital Content Protection) support, the AD9388ABSTZ-A5 ensures secure transmission of digital content, safeguarding against unauthorized copying of audiovisual material.
  • Advanced Audio Features: The device is not only about video; it also supports high-definition audio standards, offering a complete multimedia interface solution.

Applications

The AD9388ABSTZ-A5 is designed for use in a wide array of applications, including:

  • High-definition televisions (HDTVs)
  • Professional video editing and broadcasting equipment
  • Video conferencing systems
  • Home theater systems
  • Medical imaging displays

Technical Specifications

The AD9388ABSTZ-A5 boasts impressive technical specifications that make it a top choice for developers and engineers:

  • Integrated HDMI receiver with HDCP support
  • Support for video formats up to 1080p resolution
  • Automatic video standard detection and 3D comb filter
  • Low power consumption for energy-efficient operation
  • Available in a compact LQFP-100 package

Ordering and Availability

For pricing, availability, and ordering information on the AD9388ABSTZ-A5, interested customers should contact Analog Devices Inc. or an authorized distributor. The company provides extensive technical support and documentation to assist with product integration and troubleshooting.

You May Also Be Interested in

Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.2420 $63.2420
3+ $51.8907 $155.6721
4+ $50.2691 $201.0764
5+ $48.6474 $243.2370
7+ $47.0258 $329.1806
9+ $42.1621 $379.4589
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess