EN
  • EN
  • DE

AD9882KST-100

Part No AD9882KST-100
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description Dual Interface for Flat Panel Displays / Dual Interface For Flat Panel Display
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Analog Devices Inc.
Win Source Part Number 172465-AD9882KST-100
Popularity Medium
Supply and Demand Status Balance
Family Name AD9882KST-100
Introduction Date September 06, 2002
ECCN EAR99
Country of Origin Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9882KST-100 CAD Model

Description

Product Overview: AD9882KST-100 from Analog Devices Inc.

The AD9882KST-100 is a high-performance, integrated digital/analog interface designed by Analog Devices Inc., tailored for flat panel displays and digital TV applications. It is a versatile solution that combines an analog-to-digital converter (ADC) with a multi-standard video decoder, making it an ideal choice for systems that need to process both analog and digital video signals.

Key Features:

  • High-Quality ADC: The AD9882KST-100 boasts a 10-bit high-speed ADC that offers superior performance. It is capable of digitizing RGB graphics signals from VGA to UXGA (1600 x 1200) resolutions and supports pixel clocks up to 170 MHz.
  • Integrated PLL: The on-chip Phase-Locked Loop (PLL) simplifies system design by reducing the number of external components required for clock generation.
  • Digital Video Interface: It includes a digital video interface that complies with the DVI 1.0 specification, ensuring compatibility with a wide range of digital video sources.
  • Flexible Input Support: The device can handle both analog RGB and digital TMDS inputs, providing a bridge between traditional analog sources and modern digital displays.
  • Programmable Functions: A variety of functions can be programmed via an I²C interface, allowing for customized settings and optimal performance for specific applications.

Applications:

The AD9882KST-100 is designed to meet the needs of a variety of applications in the video and display market, including:

  • Flat panel displays (LCD, Plasma, OLED)
  • Digital projectors
  • Digital TVs
  • PC graphics
  • Advanced video processing systems

Reliability and Quality:

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD9882KST-100 is no exception. It is built to meet the rigorous standards expected of professional-grade video and display components, ensuring long-term performance and stability in demanding environments.

With its robust feature set and the reputation of Analog Devices Inc. for delivering high-quality components, the AD9882KST-100 is a smart choice for system designers looking to create cutting-edge video and display solutions.

You May Also Be Interested in

Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Texas Instruments
PATTI / Interface
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess