EN
  • EN
  • DE

AD9925BBCZ

Part No AD9925BBCZ
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC CCD SIGNAL PROCESSOR 96CSPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Programmable Not Verified
Type CCD Signal Processor, 12-Bit
Input Type Logic
Output Type Logic
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case 96-LFBGA, CSPBGA
Supplier Device Package 96-CSPBGA (8x8)
Base Product Number AD9925
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 40563-AD9925BBCZ
Ultra Librarian 3D Model Ultra Librarian AD9925BBCZ CAD Model

Description

Introducing the AD9925BBCZ: A High-Performance CCD Signal Processor

The AD9925BBCZ is a state-of-the-art CCD (Charge-Coupled Device) signal processor produced by Analog Devices Inc., a leader in high-performance analog technology. This integrated circuit is designed to provide comprehensive signal processing solutions for advanced CCD imaging applications. The AD9925BBCZ is ideal for a wide range of uses, from industrial and medical imaging systems to high-end scientific and consumer cameras.

Key Features of the AD9925BBCZ

  • High Precision: The AD9925BBCZ features a 16-bit A/D converter, ensuring accurate digitization of the CCD output for high-quality image capture.
  • Correlated Double Sampling (CDS): With an integrated CDS function, the device effectively reduces the sensor noise to improve the signal-to-noise ratio, which is critical for low-light imaging conditions.
  • Programmable Gain Amplifier (PGA): The PGA allows for fine-tuning of the analog gain to optimize dynamic range and image quality.
  • Flexible Clocking: It supports a range of clocking schemes, providing versatility for interfacing with a variety of CCD sensors.
  • Low Power Consumption: Designed for efficiency, the AD9925BBCZ minimizes power usage, making it suitable for portable and battery-powered devices.

Advanced Technology for Superior Imaging

The AD9925BBCZ incorporates advanced technology that enables it to deliver superior imaging performance. Its precision and low noise characteristics are the result of Analog Devices Inc.'s expertise in mixed-signal processing. The device is packaged in a compact 48-lead LFCSP (Lead Frame Chip Scale Package), which allows for a small footprint on the PCB and is ideal for space-constrained applications.

Seamless Integration

Integrating the AD9925BBCZ into your imaging system is made easier with its digital interface, which can connect directly to microprocessors or DSPs. The device also includes a serial interface for programming the internal registers, allowing for customization and control over the signal processing parameters.

Reliability and Support

As with all Analog Devices Inc. products, the AD9925BBCZ is backed by a commitment to quality and reliability. Technical support and comprehensive documentation are available, ensuring that integrating this CCD signal processor into your product is as straightforward as possible.

Choose the AD9925BBCZ for your advanced imaging solutions and benefit from the quality, performance, and support that only Analog Devices Inc. can provide.

You May Also Be Interested in

Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.2640
Allegro MicroSystems, LLC
Need more? Email Us
Analog Devices Inc.
IC IMAGE SGNL PROC 16BIT 28-SSOP
Lowest to $70.7463
Maxim Integrated
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Maxim Integrated
DUAL, 2-WIRE HALL-EFFECT SENSOR
Lowest to $2.4301
Renesas Electronics America
Lowest to $2.8549
Rohm Semiconductor
IC LED DRIVER 28HTSSOP
Lowest to $1.5131
Analog Devices Inc.
IC CCD SIGNAL PROC 12BIT 48LQFP
Lowest to $81.4926

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7251 $59.1753
8+ $16.1839 $129.4712
12+ $15.6791 $188.1492
16+ $15.1732 $242.7712
20+ $14.6673 $293.3460
27+ $13.1497 $355.0419
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess