EN
  • EN
  • DE

AD9948KCPZRL

Part No AD9948KCPZRL
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC CCD SIGNAL PROCESSOR 40-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type CCD Signal Processor, 10-Bit
Input Type Logic
Output Type Logic
Temperature Range - Operating -20°C to 85°C
Mounting SMD (SMT)
Case / Package 40-LFCSP (6x6)
Win Source Part Number 107844-AD9948KCPZRL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9948KCPZRL CAD Model

Description

The AD9948KCPZRL is a high-performance, dual-channel, 12-bit Analog Front End (AFE) designed by Analog Devices Inc., specifically engineered for CCD (Charge-Coupled Device) image sensors. This integrated circuit is ideal for digital camera applications, where it provides precision signal processing and amplification to ensure superior image quality.

Key Features

  • Dual 12-Bit ADC: The AD9948KCPZRL features two 12-bit analog-to-digital converters that offer precise digital output, ensuring detailed and accurate image capture.
  • High-Speed Operation: With a capability to operate at high speeds, this AFE can handle the demands of advanced digital camera systems, allowing for rapid image acquisition and processing.
  • Low Noise Performance: The device is designed with low noise characteristics, which is crucial for maintaining image quality, especially in low-light conditions.
  • Correlated Double Sampling (CDS): The inclusion of CDS helps to reduce sensor noise and improve dynamic range, further enhancing image quality.
  • Programmable Gain Amplifier (PGA): The PGA allows for fine-tuning of the sensor signal, enabling optimization for different lighting conditions and sensor types.
  • Power Efficiency: The AD9948KCPZRL is optimized for low power consumption, making it suitable for portable devices where battery life is a priority.

Applications

The AD9948KCPZRL is versatile and can be used in a variety of applications, including:

  • Digital Still Cameras
  • Document Scanners
  • Industrial Imaging Systems
  • Medical Imaging Devices

Product Specifications

The AD9948KCPZRL is available in a compact 48-lead LFCSP (Lead Frame Chip Scale Package) that provides space-saving advantages for small form factor designs. It operates over a temperature range of -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.

Ordering Information

For ordering, the AD9948KCPZRL is offered in reel packaging, facilitating the manufacturing process for high-volume production. Analog Devices Inc. provides comprehensive technical support and documentation to assist with integration and troubleshooting.

Note: For full technical specifications and application guidance, refer to the official datasheet and product documentation provided by Analog Devices Inc.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $52.3881
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Maxim Integrated
IC PRECISION SIGNAL COND 16TSSOP
Lowest to $9.3135
Semtech Corporation
IC DAS ZOOM ADC 2INPUT 16MLPQ
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 3INP SPI 16MLPQ
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1270 $60.5080
10+ $12.4128 $124.1280
15+ $12.0247 $180.3705
20+ $11.6366 $232.7320
26+ $11.2485 $292.4610
35+ $10.0855 $352.9925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess