EN
  • EN
  • DE

AD9949KCPZ

Part No AD9949KCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC CCD SIGNAL PROCESSOR 40-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type CCD Signal Processor, 12-Bit
Input Type Logic
Output Type Logic
Temperature Range - Operating -20°C to 85°C
Mounting SMD (SMT)
Case / Package 40-LFCSP (6x6)
Win Source Part Number 113579-AD9949KCPZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9949KCPZ CAD Model

Description

The AD9949KCPZ is a high-performance, mixed-signal integrated circuit (IC) designed and manufactured by Analog Devices Inc., a leader in the field of precision electronics. This IC is specifically tailored for advanced imaging applications, providing a robust solution for managing and processing analog signals in digital imaging systems.

Key Features:

  • Integrated Precision Components: The device integrates multiple components, such as programmable gain amplifiers, 12-bit analog-to-digital converters, and driver circuitry, all essential for capturing and converting analog video signals into high-quality digital data.
  • High-Speed Performance: With its ability to handle high data rates, the AD9949KCPZ is suitable for high-speed imaging applications, ensuring minimal latency and maximum throughput.
  • Low Noise Operation: The IC is engineered to minimize noise, a critical factor in imaging applications where signal integrity is paramount for achieving high image quality.
  • Flexible Interface: The device features a flexible interface that is compatible with a variety of microprocessors and digital signal processors, allowing for easy integration into existing systems.
  • Power Efficiency: Designed with power efficiency in mind, the AD9949KCPZ helps to reduce overall power consumption of the system, making it ideal for portable and battery-powered devices.
  • Compact Form Factor: The chip is housed in a compact LFCSP (Lead Frame Chip Scale Package) that is space-saving and suitable for systems where board real estate is at a premium.

Applications:

The AD9949KCPZ is versatile and can be used in a wide range of imaging applications, including:

  • Medical Imaging Systems
  • Industrial Inspection Equipment
  • High-Speed Video Cameras
  • Scientific Instrumentation

In conclusion, the AD9949KCPZ from Analog Devices Inc. is a sophisticated IC that offers a comprehensive solution for digital imaging systems. Its combination of high-speed, low-noise operation, and power efficiency, along with a flexible interface and compact design, make it an excellent choice for designers looking to enhance the performance and reliability of their imaging products.

You May Also Be Interested in

Intersil
ANALOG CIRCUIT, BIPOLAR, PDSO20
Need more? Email Us
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Lowest to $20.1955
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Analog Devices Inc.
IC IMAGE SGNL PROC 16BIT 28-SSOP
Lowest to $70.7463
Maxim Integrated
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Analog Devices Inc.
IC CCD SIG PROC 14BIT 128-CSPBGA
Need more? Email Us
Analog Devices Inc.
IC AMP DIFF SNGL-SUP 8SOIC
Lowest to $14.6893

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2085 $67.2510
13+ $9.1968 $119.5584
20+ $8.9094 $178.1880
27+ $8.6220 $232.7940
35+ $8.3346 $291.7110
47+ $7.4724 $351.2028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,529 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess