EN
  • EN
  • DE

AD9985BSTZ-110

Part No AD9985BSTZ-110
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description 110 MSPS/140 MSPS Analog Interface for Flat Panel Displays
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Part Status Obsolete(EOL)
Applications Video
Interface Serial
Operating Supply Voltage 2.2 V ~ 3.45 V
Package 80-LQFP
Manufacturer Package 80-LQFP (14x14)
Mounting SMD
Win Source Part Number 1139378-AD9985BSTZ-110
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD9985
Introduction Date May 01, 2004
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD9985BSTZ-110 CAD Model

Description

Introducing the AD9985BSTZ-110: A High-Performance Analog Interface Solution

The AD9985BSTZ-110 from Analog Devices Inc. is a state-of-the-art analog interface IC that offers exceptional performance for video applications. Designed with precision and reliability in mind, this product is an ideal solution for advanced video systems requiring high-speed data conversion and transmission.

Key Features

  • High-Speed Operation: The AD9985BSTZ-110 operates at a clock rate of 110 MHz, making it suitable for handling high-resolution video signals with ease.
  • Integrated Triple ADC: It features a triple 8-bit analog-to-digital converter (ADC), which is capable of digitizing RGB signals and providing crisp, clear digital video output.
  • Low Power Consumption: Despite its high-speed capabilities, this IC maintains low power consumption, making it an energy-efficient choice for modern video systems.
  • On-Chip PLL: The built-in phase-locked loop (PLL) circuitry allows for reduced external component count, simplifying design and reducing overall system cost.
  • Flexible Sync Processing: The AD9985BSTZ-110 is equipped with versatile sync processing capabilities, supporting both separate and composite sync signals.

Applications

The AD9985BSTZ-110 is particularly well-suited for a range of applications where high-quality video signal processing is essential. These include:

  • Advanced Television Sets
  • Computer Monitors
  • Video Capture Cards
  • Video Signal Conversion
  • Professional Video Processing Equipment

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD9985BSTZ-110 is no exception. Encased in a compact 48-lead LQFP package, this IC is designed for robust operation in a variety of environmental conditions.

Conclusion

With its combination of high-speed performance, low power consumption, and integrated features, the AD9985BSTZ-110 is an excellent choice for designers looking to create cutting-edge video systems. By integrating this IC into your design, you can achieve superior video quality while maintaining cost-effectiveness and design simplicity.

You May Also Be Interested in

Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Rochester Electronics
MD8212/B / Interface
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.7870 $71.1480
8+ $14.5945 $116.7560
13+ $14.1385 $183.8005
17+ $13.6824 $232.6008
22+ $13.2263 $290.9786
30+ $11.8581 $355.7430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess