EN
  • EN
  • DE

ADA4004-2ARMZ-R7

Part No ADA4004-2ARMZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 12MHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series iPolar
Packaging Reel package
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 2.7 V/μs
GBP - Gain Bandwidth Product 12MHz
Current - Input Bias 40nA
Voltage - Input Offset 40μV
Operating Supply Current 2.2mA
Output Current per Channel 10mA
Dual Supply Voltage (±) 10 V ~ 36 V, ±5 V ~ 18 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 767683-ADA4004-2ARMZ-R7
Popularity Medium
Supply and Demand Status Limited
Family Name ADA4004-2
Introduction Date November 02, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADA4004-2ARMZ-R7 CAD Model

Description

The ADA4004-2ARMZ-R7 is a precision operational amplifier (op-amp) from the reputable manufacturer Analog Devices Inc. This device is designed to offer a perfect blend of low noise, high precision, and low power consumption, making it an ideal choice for a wide range of applications including sensor signal conditioning, medical equipment, and instrumentation.

Key Features:

  • Dual Channel: This op-amp features two independent amplifiers, providing flexibility for various circuit configurations.
  • Low Offset Voltage: The ADA4004-2ARMZ-R7 boasts a low input offset voltage, which reduces error and enhances overall accuracy in precision applications.
  • Low Noise: With its low noise performance, this operational amplifier ensures a clean signal amplification, critical for high-fidelity audio applications and precise measurement systems.
  • High Gain Bandwidth Product: The device offers a high gain bandwidth product, allowing it to maintain its gain over a wide frequency range.
  • Power Efficiency: Designed with power-sensitive applications in mind, the ADA4004-2ARMZ-R7 consumes low power while delivering optimal performance.
  • Extended Temperature Range: It operates reliably over an extended temperature range, making it suitable for industrial environments.

Package and Supply:

The ADA4004-2ARMZ-R7 comes in a compact MSOP-10 package, which is ideal for space-constrained applications. It requires a single supply voltage, simplifying the power supply design. The R7 suffix indicates that the product is available in a reel of 1000 units, making it convenient for mass production and automated assembly processes.

Applications:

With its precision characteristics, the ADA4004-2ARMZ-R7 is well-suited for a variety of applications. It is commonly used in:

  • Instrumentation Amplifiers
  • Active Filters
  • Data Acquisition Systems
  • Professional Audio Equipment
  • Medical Imaging Systems
  • Thermocouple Amplifiers

Whether you're designing for sensitive measurement equipment or robust industrial systems, the ADA4004-2ARMZ-R7 from Analog Devices Inc. offers a reliable and high-performing solution to meet your operational amplifier needs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5328 $52.2624
19+ $5.3602 $101.8438
29+ $5.1927 $150.5883
40+ $5.0252 $201.0080
52+ $4.8577 $252.6004
69+ $4.3552 $300.5088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,670 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess