EN
  • EN
  • DE

ADA4004-4ARZ-RL

Part No ADA4004-4ARZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Series iPolar®
Package Tape & Reel (TR)
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 2.7V/µs
Gain Bandwidth Product 12 MHz
Current - Input Bias 40 nA
Voltage - Input Offset 40 µV
Current - Output / Channel 10 mA
Voltage - Supply Span (Min) 10 V
Voltage - Supply Span (Max) 30 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number ADA4004
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names ADA4004-4ARZ-RL-ND,2156-ADA4004-4ARZ-RL-505,ADA4004-4ARZ-RLCT,ADA4004-4ARZ-RLTR,ADA4004-4ARZ-RLDKR
Standard Package 2,500
Win Source Part Number 983561-ADA4004-4ARZ-RL
Ultra Librarian 3D Model Ultra Librarian ADA4004-4ARZ-RL CAD Model

Description

Analog Devices ADA4004-4ARZ-RL: Precision Operational Amplifier

The ADA4004-4ARZ-RL is a high-performance, quad-channel operational amplifier from Analog Devices Inc., designed to provide a perfect blend of precision, low noise, and low power consumption. This operational amplifier is an ideal choice for applications that require accurate signal conditioning without compromising power efficiency.

Key Features

  • Low Offset Voltage: The ADA4004-4ARZ-RL boasts an ultra-low input offset voltage, which significantly improves measurement accuracy and stability over time and temperature variations.
  • Low Noise: With its low noise density, this op-amp is suitable for sensitive applications, such as medical instrumentation and high-end audio equipment, where maintaining signal integrity is critical.
  • Wide Supply Range: The device can be powered from a single supply ranging from 4.5V to 36V or dual supplies of ±2.25V to ±18V, offering flexibility in various circuit configurations.
  • High Gain Bandwidth Product: The ADA4004-4ARZ-RL features a high gain bandwidth product, enabling it to maintain its performance over a wide range of frequencies.
  • Rail-to-Rail Output: The op-amp provides a rail-to-rail output swing, which maximizes dynamic range within the given supply voltage.

Applications

The ADA4004-4ARZ-RL is adept at handling a broad spectrum of applications, including:

  • Precision instrumentation
  • Data acquisition systems
  • Active filtering
  • Medical devices
  • Professional audio equipment
  • Automated test equipment

Package and Reliability

Housed in a 16-lead SOIC (Small Outline Integrated Circuit) package, the ADA4004-4ARZ-RL is designed for easy integration into a wide range of electronic systems. The "RL" suffix indicates that the product is available in reel packaging, which is ideal for automated manufacturing processes. As with all Analog Devices products, this operational amplifier is built with reliability in mind, ensuring consistent performance and a long operational lifespan.

For designers and engineers looking for an op-amp that does not compromise on precision or power efficiency, the ADA4004-4ARZ-RL from Analog Devices Inc. is an exemplary choice that meets stringent requirements across various high-performance applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5812 $57.4872
13+ $7.8615 $102.1995
20+ $7.6159 $152.3180
28+ $7.3702 $206.3656
36+ $7.1245 $256.4820
47+ $6.3875 $300.2125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,682 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess