EN
  • EN
  • DE

ADE7868ACPZ-RL

Part No ADE7868ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY METERING 3PH 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Input Impedance 400 kOhm
Measurement Error 0.2%
Voltage - I/O High 2V, 2.4V
Voltage - I/O Low 0.4V, 0.8V
Operating Supply Current 20mA
Supply Voltage - Operating 2.8 V to 3.7 V
Meter Type 3 Phase
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-LFCSP-WQ (6x6)
Win Source Part Number 110326-ADE7868ACPZ-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADE7868ACPZ-RL CAD Model

Description

Product Overview: ADE7868ACPZ-RL by Analog Devices Inc.

The ADE7868ACPZ-RL, manufactured by Analog Devices Inc., is a high-precision, polyphase multifunction energy metering IC designed for effective measurement of active energy, reactive energy, apparent energy, voltage, and current in various electricity metering applications. This integrated circuit is particularly suitable for industrial and commercial metering systems where accuracy and reliability are of paramount importance.

Key Features:

  • High Accuracy: The ADE7868ACPZ-RL provides excellent measurement accuracy for active and reactive energy, ensuring precise billing and energy monitoring.
  • Multiple Metering Functions: It supports various metering functions including active, reactive, and apparent energy calculations, as well as instantaneous voltage and current measurements.
  • On-Chip DSP: The device features an on-chip digital signal processor (DSP) for high-speed signal processing, which is critical for real-time energy metering applications.
  • Harmonic Analysis: Capable of performing harmonic analysis, the ADE7868ACPZ-RL can detect and measure harmonic content in the power line, which is vital for power quality assessment.
  • Communication Interface: Equipped with a serial peripheral interface (SPI) and an I²C interface, the IC offers flexible connectivity options for data retrieval and device configuration.
  • Robust Package: The device is available in a compact, 40-lead LFCSP (Lead Frame Chip Scale Package) that is ideal for space-constrained applications.

Applications:

  • Three-phase electric metering
  • Industrial and commercial energy monitoring systems
  • Power quality analysis equipment
  • Smart grid infrastructure

The ADE7868ACPZ-RL is a testament to Analog Devices Inc.'s commitment to providing advanced solutions for energy measurement. Its combination of high accuracy, multiple metering capabilities, and advanced features make it a top choice for engineers and designers looking to create sophisticated energy metering systems. Whether for residential, commercial, or industrial applications, the ADE7868ACPZ-RL is engineered to deliver reliable and precise measurements, contributing to efficient energy management and cost savings.

With its robust feature set and flexible communication interfaces, the ADE7868ACPZ-RL from Analog Devices Inc. stands out as a versatile and powerful component for modern energy metering solutions.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
PWR MGMT SUPERVISORY / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 127 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess