EN
  • EN
  • DE

ADE7978ACPZ

Part No ADE7978ACPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY METERING 3PH 28LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Input Impedance 280 kOhms
Voltage - I/O High 2.4V
Voltage - I/O Low 0.8V
Operating Supply Current 10.6mA
Operating Supply Voltage 2.97 V ~ 3.63 V
Meter Type 3 Phase
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-WFQFN Exposed Pad, CSP
Manufacturer Package 28-LFCSP-WQ (5x5)
Win Source Part Number 767807-ADE7978ACPZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADE7978
Introduction Date September 28, 2012
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADE7978ACPZ CAD Model

Description

Analog Devices ADE7978ACPZ: Polyphase Multifunction Energy Metering IC

The ADE7978ACPZ is a high-precision, polyphase multifunction energy metering Integrated Circuit (IC) designed by Analog Devices Inc. This advanced IC is ideal for applications that require accurate energy measurement in three-phase electrical systems. It is an essential component for smart metering solutions in residential, commercial, and industrial environments.

Key Features:

  • High Accuracy: The ADE7978ACPZ boasts exceptional measurement accuracy for active, reactive, and apparent energy, ensuring precise billing and energy monitoring.
  • Multifunctional: This IC integrates multiple metering functions, including voltage and current rms measurements, power factor calculation, and energy accumulation, making it a versatile choice for a variety of metering applications.
  • On-Chip DSP: It features an on-chip Digital Signal Processor (DSP) for high-speed signal processing, which helps in providing real-time energy usage data.
  • Wide Dynamic Range: The device supports a wide dynamic range, which allows it to measure both low and high currents with high precision, making it suitable for a broad range of loads.
  • Harmonic Analysis: The ADE7978ACPZ can perform harmonic analysis, which is crucial for detecting and measuring non-linear loads that can cause power quality issues.
  • Communication Interface: It includes a serial peripheral interface (SPI) for communication with microcontrollers, enabling easy integration into existing systems.

Applications:

  • Smart energy meters for residential, commercial, and industrial use
  • Energy management systems
  • Sub-metering applications
  • Power quality monitoring

The ADE7978ACPZ comes in a compact LFCSP (Lead Frame Chip Scale Package), which allows for space-saving PCB designs and is compatible with automated assembly processes, enhancing manufacturing efficiency. Its robust design ensures reliable operation even in harsh electrical environments, making it a trusted choice for energy metering solutions worldwide.

Overall, the Analog Devices ADE7978ACPZ represents a sophisticated solution for energy measurement, bringing together accuracy, functionality, and ease of integration to meet the demands of modern energy metering infrastructure.

You May Also Be Interested in

Analog Devices Inc.
PMBUS POWER MONITOR / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $173.1344
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8947 $56.8410
65+ $1.5547 $101.0555
100+ $1.5061 $150.6100
140+ $1.4575 $204.0500
180+ $1.4089 $253.6020
240+ $1.2632 $303.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,390 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess