EN
  • EN
  • DE
  • IT

ADF5904WCCPZ-RL7

Part No ADF5904WCCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC 4 CHANNEL MMIC 24GHZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Function Downconverter
Frequency 24GHz
RF Type Radar
Manufacturer Package 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Family Part Number ADF5904
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Win Source Part Number 759332-ADF5904WCCPZ-RL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADF5904WCCPZ-RL7 CAD Model

Description

The ADF5904WCCPZ-RL7 is a cutting-edge, highly integrated microwave downconverter from Analog Devices Inc. This advanced component is designed to be a core part of high-frequency radio systems, particularly in applications such as automotive radar, satellite communications, and point-to-point radios where precise signal processing is critical.

This device operates in the 24 GHz band, making it suitable for a wide range of industrial and commercial applications. With its robust design, the ADF5904WCCPZ-RL7 offers exceptional performance in terms of sensitivity and noise figures, which are essential parameters for maintaining signal integrity in complex RF systems.

Key Features

  • High Integration: The ADF5904WCCPZ-RL7 integrates multiple functions into a single chip, reducing the need for external components and simplifying the design of RF front-ends.
  • Frequency Range: Optimized for the 24 GHz ISM band, this device is versatile for a variety of high-frequency applications.
  • Low Noise Figure: It boasts a low noise figure, which is crucial for maintaining signal quality in receiver applications.
  • Package: Encapsulated in a compact 32-lead, 5 mm x 5 mm LFCSP (Lead Frame Chip Scale Package), the ADF5904WCCPZ-RL7 is designed for space-constrained applications.

Applications

  • Automotive Radar Systems
  • Satellite Communication Systems
  • Point-to-Point Data Links
  • Industrial Radar Solutions

The ADF5904WCCPZ-RL7 from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, reliable components for the RF industry. Whether for commercial or industrial use, this product delivers the performance needed to ensure the success of your high-frequency applications.

You May Also Be Interested in

Harris Corporation
DIGITAL DOWN CONVERTER
Lowest to $118.4782
Maxim Integrated
IF VCO WITH DIFFERENTIAL OUTPUT
Lowest to $7.3982
Maxim Integrated
QUADRUPLE-MODE MIXER
Lowest to $59.8911
ON Semiconductor
CAR RADIO FM FE SYSTEM / RF IC
Lowest to $0.7207
Harris Corporation
QUADRATURE IF MODULATOR/DEMOD
Need more? Email Us
Harris Corporation
PRESCALER, ECL SERIES
Need more? Email Us
ON Semiconductor
CAR RADIO FM FE SYSTEM / RF IC
Lowest to $0.9106
Analog Devices Inc.
IC ADC 12BIT AFE 4CH MUX 64TQFP
Lowest to $19.7222
Maxim Integrated
ADJ, SIGE DUAL-BAND LNA/MIXER
Lowest to $9.6331

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8797 $59.3985
9+ $11.1279 $100.1511
14+ $10.7519 $150.5266
20+ $10.0000 $200.0000
26+ $9.6241 $250.2266
33+ $9.2482 $305.1906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,690 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess