EN
  • EN
  • DE

ADG1233YRUZ-REEL7

Part No ADG1233YRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH TRIPLE SPDT 16TSSOP / Low Capacitance, Triple/Quad SPDT +-15 V/+12 V i CMOS Switches
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Switch Circuit SPDT
Number of Circuits 3
On-State Resistance (Maximum) 190Ohm
Channel-to-Channel Matching (ΔRon) 3.5Ohm
Single Supply Voltage (V+) 5V ~ 16.5V
Voltage - Supply, Dual (V±) ±5V ~ 16.5V
Switch Time (Ton, Toff) (Maximum) 140ns, 45ns
-3db Bandwidth 900MHz
Charge Injection 0.5pC
Channel Capacitance (CS(off), CD(off)) 1.7pF, 1.8pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -85dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Mounting Style SMD
Part Number Series ADG1233
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808799-ADG1233YRUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG1233YRUZ-REEL7 CAD Model

Description

Product Overview: ADG1233YRUZ-REEL7

The ADG1233YRUZ-REEL7 is a high-performance, CMOS analog multiplexer from Analog Devices Inc., renowned for its precision and reliability in the electronics industry. This component is part of the REEL7 packaging series, designed for efficient handling and manufacturing processes, making it an ideal choice for mass production and automated assembly lines.

Key Features

  • Triple SPDT Switch: The device includes three single-pole double-throw (SPDT) switches, providing flexibility and control in routing analog signals in various configurations.
  • Low On-Resistance: The ADG1233YRUZ-REEL7 boasts a low on-resistance, typically in the range of 3.5 ohms, which minimizes signal distortion and power loss, ensuring high signal integrity.
  • Low Power Consumption: Designed with power efficiency in mind, this analog multiplexer operates with a single supply voltage ranging from +1.8V to +5.5V, making it suitable for battery-powered and portable applications.
  • Wide Operating Temperature Range: It is capable of functioning over an extended temperature range, from -40°C to +125°C, making it robust for industrial applications.
  • Enhanced ESD Protection: The device is equipped with enhanced electrostatic discharge (ESD) protection, safeguarding it against static damage during handling and operation.

Applications

The ADG1233YRUZ-REEL7 is highly versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Data acquisition systems
  • Communication systems
  • Audio and video routing
  • Relay replacements
  • Medical and healthcare equipment

Quality and Reliability

Analog Devices Inc. ensures that the ADG1233YRUZ-REEL7 meets stringent quality standards. Each device undergoes rigorous testing and quality control measures, guaranteeing reliable performance in critical applications.

Packaging and Availability

The ADG1233YRUZ-REEL7 comes in a compact TSSOP-16 package, providing a space-saving solution without compromising on functionality. The REEL7 denotes tape and reel packaging, which facilitates automated pick-and-place manufacturing processes. For design flexibility and ease of integration, this product is available for bulk purchase and immediate shipment, subject to stock availability.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7970 $52.7820
14+ $7.2181 $101.0534
22+ $6.9925 $153.8350
30+ $6.7670 $203.0100
39+ $6.5414 $255.1146
52+ $5.8647 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess