EN
  • EN
  • DE

ADG201ATE/883B

Part No ADG201ATE/883B
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Description Analog Switch Quad SPST 20-Pin LCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package LCC
Max Dual Supply Voltage 22 V
Max Operating Temperature 125 °C
Max Supply Voltage 25 V
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Channels 4
Number of Inputs 4
Number of Outputs 4
Number of Pins 20
Power Dissipation 470 mW
RoHS Compliant
Win Source Part Number 1217158-ADG201ATE/883B
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG201ATE/883B CAD Model

Description

The ADG201ATE/883B, produced by the renowned manufacturer Analog Devices Inc., is a monolithic CMOS device comprising four independently selectable switches, designed to offer high-performance and reliability for a wide range of applications. This component is particularly well-suited for military and aerospace industries, as it meets stringent requirements and is certified to the 883B standard, ensuring its operation in extreme environments.

Key Features

  • Low Power Consumption: The ADG201ATE/883B is designed to consume minimal power, making it an ideal choice for battery-powered or energy-sensitive applications.
  • Wide Voltage Range: It operates effectively across a broad range of power supplies, from ±5 V to ±15 V, providing versatility in different circuit configurations.
  • Fast Switching Times: The device boasts fast transition times, with tON and tOFF typically in the nanosecond range, which is critical for high-speed data acquisition and signal processing tasks.
  • High Switching Capacity: It has a continuous current rating of up to 45 mA, allowing it to handle significant loads without performance degradation.
  • Low Charge Injection: The switch design minimizes charge injection, which is essential for maintaining signal integrity in precision applications.
  • Break-Before-Make Switching: This feature ensures that no two switches are closed simultaneously, preventing short circuits and signal corruption.

Applications

The ADG201ATE/883B is engineered for critical applications where failure is not an option. Its robustness and precision make it a perfect fit for:

  • High-reliability systems in military and aerospace
  • Data acquisition systems
  • Communication systems
  • Medical equipment
  • Test equipment and instrumentation

Quality and Reliability

As with all Analog Devices components, the ADG201ATE/883B is manufactured to the highest quality standards. It undergoes rigorous testing and quality control procedures, ensuring that it meets the MIL-STD-883B standards for military-grade components. The device's hermetic packaging further guarantees its performance in harsh conditions, including extreme temperatures and high levels of radiation.

For designers and engineers requiring a reliable and high-performing analog switch, the ADG201ATE/883B from Analog Devices Inc. offers the functionality and assurance needed for the most demanding applications.

You May Also Be Interested in

JAE Electronics
CONN RCPT 30POS / 30 Position Connector Receptacle, Center Strip Contacts
Need more? Email Us
Matsuo
47MF M 6.3V A
Lowest to $0.0658
JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009
Generic
Need more? Email Us
Mersen
Accessory, Fuse Support, EKO-3D, Outdoor, 15.5kV, Ferrule Size D/3.0", Clip Center 12"
Need more? Email Us
Amphenol
CONN RCPT 14POS 0.1 GOLD SMD / 14 Position Receptacle Connector 0.100" (2.54mm) Surface Mount Gold or Gold, GXT™
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91L1-12-04-1-C-HE050
Need more? Email Us
Averlogic
You deserve it
Need more? Email Us
Fuji Electric
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess