EN
  • EN
  • DE

ADG3233BRJ-REEL

Part No ADG3233BRJ-REEL
Manufacturer Analog Devices Inc.
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Voltage Level Translator Bidirectional 1 Circuit 1 Channel 10Mbps SOT-23-8
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23-8
Case / Package SOT-23-8
Family Name ADG3233
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910342-ADG3233BRJ-REEL
Ultra Librarian 3D Model Ultra Librarian ADG3233BRJ-REEL CAD Model

Description

The ADG3233BRJ-REEL by Analog Devices Inc. is a quintessential component for modern electronics, providing a robust interface solution with its 3.3 V logic level translation capabilities. This device is specifically designed to bridge the gap between different voltage domains in multi-voltage systems, making it an essential part of any design where communication between 1.15 V to 3.6 V and 2.3 V to 3.6 V interfaces is required.

Key Features:

  • Logic Level Translation: Allows for seamless communication between devices operating at different voltage levels, which is critical for mixed-voltage system integration.
  • Low-Voltage Operation: Operates at a low voltage range of 1.15 V to 3.6 V on the VCCA side and 2.3 V to 3.6 V on the VCCY side, providing flexibility for various low-power applications.
  • High-Speed Performance: Designed for high-speed signal processing, which is ideal for fast data transfer and communication protocols.
  • Compact Package: Housed in a small, surface-mount, lead-frame chip scale package (LFCSP), the ADG3233BRJ-REEL is suitable for space-constrained applications.
  • Power Efficiency: Exhibits low power consumption, making it an energy-efficient choice for portable and battery-powered devices.
  • Bidirectional Interface: Capable of bidirectional voltage translation without the need for a direction control signal, simplifying the design and saving valuable GPIOs.
  • Robust ESD Protection: Equipped with electrostatic discharge protection, ensuring the longevity and reliability of the device in challenging environments.

Applications:

The ADG3233BRJ-REEL is versatile and can be used in a myriad of applications, including but not limited to:

  • Mobile Devices
  • Communication Systems
  • Data Acquisition Systems
  • Portable and Battery-Powered Devices
  • Multi-Voltage Digital System Interfaces

With its advanced features and reliable performance, the ADG3233BRJ-REEL from Analog Devices Inc. is an excellent choice for designers looking to ensure seamless logic level translation in their electronic systems.

You May Also Be Interested in

Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps 6-XSON, SOT886 (1.45x1)
Lowest to $0.4524
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER | IC TRNSLTR BIDIRECTIONAL SM8
Lowest to $3.2099
ON Semiconductor
-3.3V / -5V Differential ECL to +3.3V LVTTL Translator
Lowest to $14.3083
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
ON Semiconductor
IC XLATOR 9B LTCH TTL-ECL 28PLCC
Lowest to $11.5731
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
NXP / Nexperia
TXRX TRANSLATING DUAL 14-TSSOP
Lowest to $0.7134

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1774 $65.8870
11+ $10.8120 $118.9320
17+ $10.4747 $178.0699
23+ $10.1363 $233.1349
30+ $9.7990 $293.9700
40+ $8.7849 $351.3960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess