EN
  • EN
  • DE

ADG801BRT-REEL7

Part No ADG801BRT-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Single SPST Automotive 6-Pin SOT-23 Reel
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Switch Circuit SPST - NO
Number of Circuits 1
On-State Resistance (Maximum) 300 mOhm
Operating Supply Voltage 1.8 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 45ns, 15ns
-3db Bandwidth 12MHz
Charge Injection 50pC
Channel Capacitance (CS(off), CD(off)) 180pF, 180pF
Current - Leakage (IS(off)) (Maximum) 250pA
Operating Temperature Range -40°C ~ 125°C (TA)
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 1140476-ADG801BRT-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADG801
Introduction Date January 14, 2002
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADG801BRT-REEL7 CAD Model

Description

Product Overview: ADG801BRT-REEL7

The ADG801BRT-REEL7 is a high-performance CMOS analog switch manufactured by Analog Devices Inc., a company renowned for its expertise in precision engineering and innovation in the field of analog and mixed-signal processing. This particular product is designed to deliver exceptional signal integrity with minimal distortion, making it an ideal choice for a wide range of applications, including data acquisition systems, communication devices, and audio/video signal routing.

Key Features

  • Low On-Resistance: The ADG801BRT-REEL7 boasts a low on-resistance (typically 0.4 ohms), which ensures minimal signal loss and voltage drop across the switch, thereby preserving signal quality.
  • Single Supply Operation: It operates from a single supply voltage ranging from +1.8V to +5.5V, providing design flexibility and compatibility with most low-voltage systems.
  • Fast Switching Times: With a t<sub>ON of 20 ns and t<sub>OFF of 10 ns, this switch is capable of rapid state changes, making it suitable for high-speed applications.
  • Low Power Consumption: The device consumes minimal power, with an ultra-low power dissipation, which is critical for battery-powered and portable devices.
  • High Current Handling: It can handle continuous current up to 200 mA, allowing it to be used in applications with higher current demands.

Applications

The ADG801BRT-REEL7 is versatile and can be used in various applications such as:

  • Sample and hold circuits
  • Audio and video signal routing
  • Communication systems
  • Data acquisition systems
  • Relay replacement

Quality and Reliability

Analog Devices Inc. ensures that the ADG801BRT-REEL7 meets the highest quality and reliability standards. The device is available in a compact SOT-23 package, which is suitable for space-constrained applications. Additionally, it comes in a tape and reel format (REEL7), which is optimized for automated assembly processes, ensuring efficient manufacturing and scalability for high-volume production.

With its robust design, precise performance, and versatility, the ADG801BRT-REEL7 from Analog Devices Inc. stands out as a superior choice for designers looking to incorporate a reliable analog switch into their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess