EN
  • EN
  • DE

ADG884BRMZ

Part No ADG884BRMZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description DUAL 2:1 MUX/SPDT AUDIO SWITCH | IC SWITCH DUAL SPDT 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Switch Circuit SPDT
On-State Resistance (Maximum) 370mOhm
Channel-to-Channel Matching (ΔRon) 10mOhm
Supply Voltage , Single (V+) 1.8V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 50ns, 20ns
-3db Bandwidth 18MHz
Charge Injection 125pC
Channel Capacitance (CS(off), CD(off)) 103pF
Current - Leakage (IS(off)) (Maximum) 200pA
Crosstalk -120dB at 100kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number ADG884
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1140492-ADG884BRMZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG884BRMZ CAD Model

Description

The ADG884BRMZ is a high-performance, dual single-pole/double-throw (SPDT) switch from Analog Devices Inc., designed for use in a wide range of applications, including data acquisition systems, communication systems, and audio and video signal routing. This versatile switch is well-suited for both analog and digital applications, providing a seamless interface for multiplexing and demultiplexing signals.

Key Features

  • Low On-Resistance: The ADG884BRMZ boasts a low on-resistance of typically 0.4 ohms, ensuring minimal signal distortion and power loss through the switch.
  • Wide Supply Range: It operates from a single 1.8 V to 5.5 V supply, making it compatible with a variety of logic levels and providing design flexibility across multiple platforms.
  • High Current Carrying Capability: With a continuous current rating of up to 200 mA per channel, this switch can handle significant current without performance degradation.
  • Low Power Consumption: The device features ultra-low power consumption, which is critical for battery-powered portable devices, thereby extending operational life.
  • 3.3 V/5 V Logic Compatible: The inputs are compatible with both 3.3 V and 5 V logic, allowing for easy integration into mixed-voltage systems.
  • Break-Before-Make Switching: This functionality ensures that one channel is disconnected before another is connected, preventing signal cross-talk and shorting.

Applications

  • Audio and Video Switching
  • Data Acquisition Systems
  • Communication Systems
  • Relay Replacement
  • Test Equipment and Instrumentation

Package and Quality

The ADG884BRMZ comes in a compact 10-lead MSOP (Mini Small Outline Package) that is RoHS compliant and designed for space-constrained applications. Analog Devices Inc. ensures high-quality and reliability, making the ADG884BRMZ an excellent choice for critical applications where performance and dependability are paramount.

Ordering Information

To order or inquire about the ADG884BRMZ, visit the Analog Devices Inc. website or contact an authorized distributor. This product is available for immediate shipping, subject to market availability.

You May Also Be Interested in

Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2271 $52.2710
21+ $4.8963 $102.8223
32+ $4.7309 $151.3888
46+ $4.4000 $202.4000
60+ $4.2346 $254.0760
74+ $4.0692 $301.1208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,920 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess